EN
  • EN
  • DE
  • IT

1447009-5

Part No 1447009-5
Manufacturer TE Connectivity
Catalog Rectangular - Board to Board Connectors
Description SHIELDFINGER0820TYPE  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Mfr TE Connectivity AMP Connectors
Package Tape & Reel
Type Shield Finger
Width 0.079" (2.00mm)
Length 0.134" (3.40mm)
Height 0.031" (0.80mm)
Material Copper Alloy
Plating Gold
Plating - Thickness 1.967µin (0.05µm)
Attachment Method Solder
Base Product Number 1447009
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Names -3100029-SI,-3100029-SI-ND,A108283DKR,-1447009-5-SI,A108283CT,A108283TR,2266-1447009-5TR,3100029
Standard Package 10,000
Win Source Part Number 965667-1447009-5
Ultra Librarian 3D Model Ultra Librarian 1447009-5 CAD Model

Description

The 965667-1447009-5 is a shield finger component from TE Connectivity AMP Connectors, designed for use in RF/IF and RFID applications.

  • Application: RF/IF and RFID
  • Material: Copper Alloy
  • Plating: Gold
  • Plating Thickness: 1.967µin (0.05µm)
  • Length: 0.134" (3.40mm)
  • Width: 0.079" (2.00mm)
  • Height: 0.031" (0.80mm)
  • Attachment Method: Soldering
  • Packaging: Tape and Reel
  • Component Type: Shield Finger
  • Series: 1447009
  • Standard Package: 10,000 Units
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

Molex, LLC
CONN RECPT 40POS 0.4MM GOLD VERT
Lowest to $4.0218
Molex, LLC
CONN PLUG 40POS VERT DUAL SMD
Lowest to $0.7529
Molex, LLC
Need more? Email Us
Molex, LLC
Lowest to $1.0969
Molex, LLC
Lowest to $0.3661
Molex, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
Lowest to $12.5906
Molex, LLC
CONN RCPT 16CKT DUAL VERT SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1714 $50.5630
715+ $0.1407 $100.6005
1,105+ $0.1363 $150.6115
1,520+ $0.1319 $200.4880
1,965+ $0.1275 $250.5375
2,625+ $0.1143 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess