EN
  • EN
  • DE

1589492-1

Part No 1589492-1
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description Conn Rectangular PL 9 POS 1.9mm Solder RA Thru-Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Pin, Plug
Contact Material Brass
Contact Plating Lead, Tin
Contact Style Pin
ELV Non-Compliant
Gender Male
Height 3.25 mm
Housing Color Natural
Housing Material Aluminium
Length 7.8359 mm
Mating Retention With
Mount Through Hole
Number of Contacts 9
Number of Positions 9
Number of Rows 2
Orientation Horizontal
PCB Mount Alignment Without
PCB Mounting Orientation Horizontal
PCB Mount Retention Without
Pitch 635 µm
Preloaded Yes
Radiation Hardening No
RoHS Non-Compliant
Row Spacing 1.016 mm
Tail Length 3.175 mm
Termination Solder
Win Source Part Number 1226007-1589492-1
Categories D - Sub Connectors
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1589492-1 CAD Model

Description

The TE Connectivity Pin Plug Connector is a 9-position connector with a pitch of 635 µm and a row spacing of 1.016 mm.

  • Positions: 9
  • Pitch: 635 µm
  • Row Spacing: 1.016 mm
  • Rows: Two
  • Mounting: Through-Hole
  • Length: 7.8359 mm
  • Height: 3.25 mm
  • Housing Material: Aluminum
  • Housing Color: Natural
  • Contact Plating: Lead-Tin
  • Contact Material: Brass
  • Preloaded: Yes
  • Mating Retention: Yes
  • Tail Length: 3.175 mm

You May Also Be Interested in

C&K Components
D-Sub Standard Connectors
Lowest to $1,043.3674
Phoenix Contact
OPTIONAL FIXING SCREW, SHORT
Need more? Email Us
INGHAi
Connector Standard D-Sub, Male 9 Position 2 Row Solder Cup
Lowest to $0.5865
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Connfly Electronic Co., Ltd.
Connector Standard D-Sub, Female 25 Position 2 Row
Lowest to $0.7422
Cinch Connectivity Solutions
CONN JACKSCREW 1=SET OF 50
Need more? Email Us
Conec
D-Sub Connector RoHS
Lowest to $29.2209
ITT Cannon, LLC
DBMM-25P-L ITT Cannon D-Sub Standard Connectors D*M High reliable D-Sub Connectors datasheet, inventory, & pricing.
Need more? Email Us
TE Connectivity
STAND-OFF, STUD, MTG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess