EN
  • EN
  • DE

1939115-1

Part No 1939115-1
Manufacturer TE Connectivity
Catalog Memory Connectors - PC Card Sockets
Description SD CONN STD EMBOSS W/B REVERSE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Status Active
Card Type Secure Digital - SD
Number of Positions 11 (9 + 2)
Connector Type Connector and Ejector
Insertion, Removal Method Push In, Push Out
Mounting Surface Mount, Right Angle
Features Board Guide
Height Above Board 0.102" (2.60mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Win Source Part Number 1001885-1939115-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1939115-1 CAD Model

Description

The 1939115-1 is a PC Card socket designed and manufactured by TE Connectivity. It facilitates connection and interfacing of PC Cards (formerly PCMCIA cards) to a host system. These sockets are crucial components in applications requiring removable memory or I/O devices.

Applications:

  • Industrial PCs
  • Embedded Systems
  • Data Acquisition Systems
  • Legacy Equipment Upgrades
  • Medical Devices

Features:

  • PC Card Standard Compliance: Designed to meet PC Card (PCMCIA) specifications.
  • Durable Construction: Made with robust materials for long-term reliability.
  • Card Eject Mechanism: Features a mechanism for easy and safe card removal.
  • Surface Mountable: Designed for surface mount technology (SMT) assembly.
  • Low Profile Design: Compact design to save board space.

Benefits:

  • Easy Integration: Standardized interface ensures seamless integration into various systems.
  • Reliable Performance: Robust design guarantees reliable connection and data transfer.
  • Convenient Card Handling: Eject mechanism simplifies card insertion and removal.
  • Space Saving: Low profile design optimizes board utilization.
  • Long-Term Availability: TE Connectivity is a reputable manufacturer ensuring continued support.

The 1939115-1 PC Card socket provides a reliable and convenient solution for interfacing PC Cards with a host system. It is constructed with high-quality materials to withstand repeated card insertions and removals. The eject mechanism allows for easy card removal, preventing damage to the card or the socket. The surface mountable design simplifies assembly and reduces manufacturing costs. This PC Card socket is commonly used in a variety of industrial and embedded applications where removable memory or I/O devices are required. The card detection switch ensures that the system is aware of card insertion/removal.

You May Also Be Interested in

C&K Components
CONN SIM/SAM CARD HINGED TYPE
Lowest to $4.3657
JAE Electronics
CONN MICRO SIM CARD PUSH-PUSH
Lowest to $1.1642
Molex, LLC
20H MICRO SO HEADER WITH DC PIN
Need more? Email Us
TE Connectivity
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL SMD
Need more? Email Us
Hirose Electric Co Ltd
CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $1.4117
3M
CONN COMPACT FLASH CARD R/A SMD
Lowest to $2.0410
C&K Components
CONN CARD PUSH-PULL R/A SMD
Need more? Email Us
JST Sales America Inc.
CONN SMART CARD 8POS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3402 $50.0412
15+ $6.8433 $102.6495
23+ $6.6294 $152.4762
32+ $6.4156 $205.2992
41+ $6.2017 $254.2697
54+ $5.5602 $300.2508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess