EN
  • EN
  • DE

2007194-1

Part No 2007194-1
Manufacturer TE Connectivity
Catalog Pluggable Connectors
Description CONN SFP+ CAGE SLD PCB / Position SFP+ Cage Connector Solder Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr TE Connectivity AMP Connectors
Package Tray
Connector Style Cage
Connector Type SFP+
Mounting Type Through Hole
Termination Solder
Features EMI Shielded
Base Product Number 2007194
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Names A97932,20071941,-2007194-1-CSI,-2007194-1-SI,2266-2007194-1
Standard Package 144
Win Source Part Number 1181966-2007194-1
Ultra Librarian 3D Model Ultra Librarian 2007194-1 CAD Model

Description

The 2007194-1 is a pluggable connector manufactured by TE Connectivity. These connectors are designed for creating separable interfaces between cables or PCBs, enabling easy assembly, disassembly, and maintenance. They play a crucial role in providing flexible connectivity solutions across various industries.

Applications

  • Industrial Machinery: Used for connecting sensors, actuators, and control modules in automated systems.
  • Telecommunications: Employed in network equipment for interconnecting cables and devices in communication networks.
  • Automotive Industry: Integrated into vehicle wiring harnesses for connecting electronic control units (ECUs), sensors, and lighting systems.
  • Medical Equipment: Used in diagnostic and therapeutic devices for reliable and safe connections of critical components.
  • Power Supplies: Provides connections for power input and output in various electronic devices and systems.

Features

  • Secure Locking Mechanism: Ensures a stable and reliable connection, preventing accidental disconnection.
  • Polarization: Prevents incorrect mating, guaranteeing proper alignment and connection integrity.
  • High Current Capacity: Designed to handle significant current loads, suitable for power and signal transmission.
  • Compact Design: Allows for efficient use of space in densely populated electronic systems.
  • Durable Construction: Manufactured with robust materials to withstand mechanical stress and environmental factors.

Benefits

  • Simplified Maintenance: Enables quick and easy replacement of components, reducing downtime and maintenance costs.
  • Enhanced System Flexibility: Allows for easy reconfiguration and expansion of electronic systems.
  • Improved Reliability: Provides a secure and stable connection, minimizing the risk of signal loss and system failures.
  • Reduced Assembly Time: Facilitates quick and easy assembly, reducing manufacturing time and costs.
  • Safe Operation: Ensures proper connection and prevents damage to equipment and personnel.

Additional Details

The 2007194-1 connector typically features a specific pin count, wire gauge compatibility, and current rating, depending on the application. The housing material is often made of durable plastic or metal, offering protection against environmental factors. The contacts are typically made of copper alloy with tin or gold plating for optimal conductivity and corrosion resistance. Refer to the TE Connectivity datasheet for precise specifications, including voltage ratings, operating temperature range, and mating cycle durability.

You May Also Be Interested in

Amphenol
CONN QSFP CAGE PRESS-FIT R/A
Lowest to $9.2643
Amphenol
I/O Connectors G14A42121B12HR-OCULINK RECPT RA SMT
Lowest to $3.9229
Amphenol FCI
CONN IND MINI I PLG 8POS IDC STR
Need more? Email Us
Amphenol FCI
SAS RECEP VERT SMT
Lowest to $1.5194
Molex, LLC
I/O Connectors HANDYLINK CRADLE 16P
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE 1X4 PRESS-FIT R/A
Lowest to $47.1963
Molex, LLC
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN QSFP+ RCPT 38POS SLD RA SMD
Lowest to $2.9884
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7875 $53.0250
33+ $3.1077 $102.5541
50+ $3.0106 $150.5300
69+ $2.9135 $201.0315
89+ $2.8164 $250.6596
119+ $2.5250 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess