EN
  • EN
  • DE

2118728-2

Part No 2118728-2
Manufacturer TE Connectivity
Catalog RF Shields
Description RF SHIELD 0.728" X 1.156" SMD / RF Shield Frame 0.728" (18.50mm) X 1.156" (29.36mm) Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Shields
Mfr TE Connectivity
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Type Frame
Height - Overall 0.276" (7.00mm)
Length - Overall 1.156" (29.36mm)
Width - Overall 0.728" (18.50mm)
Mounting Type Surface Mount
Base Product Number 2118728
Standard Package 280 pcs
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8529.90.9800
Win Source Part Number 801156-2118728-2
Ultra Librarian 3D Model Ultra Librarian 2118728-2 CAD Model

Description

The RF Shields are essential components for shielding and protecting sensitive RF circuits.

  • Type: Frame
  • Mounting: Surface Mount
  • Length: 1.156 inches
  • Height: 0.276 inches
  • Width: 0.728 inches
  • Material: High-quality
  • Package: 280 pieces

You May Also Be Interested in

Laird Technologies, Inc.
RF SHIELD 1.559\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.344\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.326\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.583\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 0.728\
Lowest to $1.6128
Laird Technologies, Inc.
RF SHIELD 1.018\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.747\
Lowest to $1.6880
Laird Technologies, Inc.
RF SHIELD 1.032\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.26\
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5542 $54.3970
80+ $1.2752 $102.0160
125+ $1.2354 $154.4250
170+ $1.1955 $203.2350
220+ $1.1557 $254.2540
290+ $1.0361 $300.4690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,838 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess