EN
  • EN
  • DE

2134034-1

Part No 2134034-1
Manufacturer TE Connectivity
Catalog Memory Connectors - PC Card Sockets
Description CONN MINI SIM CARD PUSH-PULL R/A
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - PC Card Sockets
Mfr TE Connectivity
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Card Type 2FF Mini SIM
Number of Positions 6
Connector Type Connector
Insertion, Removal Method Push In, Pull Out
Mounting Type Surface Mount, Right Angle
Height Above Board 1.331" (33.81mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 16.0µin (0.41µm)
Base Product Number 2134034
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 854551-2134034-1
Ultra Librarian 3D Model Ultra Librarian 2134034-1 CAD Model

Description

The 854551-2134034-1 is a PC card socket connector designed for memory card applications.

  • Positions: 6
  • Contact Finish: Gold
  • Contact Finish Thickness: 16.0µin (0.41µm)
  • Package: Tape & reel or cut tape
  • Standard Package Quantity: 5,000 pcs
  • Mounting: Surface mount, right angle
  • Height Above Board: 1.331" (33.81mm)
  • Card Compatibility: 2FF Mini SIM cards
  • Insertion/Removal Method: Push-in, pull-out
  • Product Status: Obsolete
  • Manufacturer: TE Connectivity

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL SMD / iButton PCB Clip 2-Pin
Lowest to $8.0889
JAE Electronics
CONN SIM/SAM CARD PUSH-PUSH R/A / Conn SIM Card PL 6 POS Solder RA SMD 1A T/R
Lowest to $4.1785
Molex, LLC
CONN SD CARD PUSH-PUSH R/A SMD / 12 (9 + 3) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
Need more? Email Us
Molex, LLC
1.10mm (.043") Pitch TransFlash Memory Card Connector, Reverse Type, With Detect Switch, Push-Push, Black Color Housing
Need more? Email Us
C&K Components
CONN CARD PUSH-PULL R/A SMD
Need more? Email Us
3M
CONN PCMCIA CARD PUSH-PUSH R/A / Conn PCMCIA HDR 136 POS 2.54mm Solder RA Thru-Hole 0.5A
Need more? Email Us
Molex, LLC
CONN MMC CARD PUSH-PULL R/A SMD
Need more? Email Us
Molex, LLC
Lowest to $4.3985

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9111 $58.2220
49+ $2.3887 $117.0463
75+ $2.3139 $173.5425
104+ $2.2393 $232.8872
134+ $2.1647 $290.0698
179+ $1.9408 $347.4032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,440 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess