EN
  • EN
  • DE

2340885-1

Part No 2340885-1
Manufacturer TE Connectivity
Catalog Ethernet Cables
Description Cable Assembly Plug 140 Position Sliver 2.0 Right Angle to Sliver 2.0 Right Angle 0.5m
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 140
Win Source Part Number 1186204-2340885-1
Categories Ethernet Cables
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2340885-1 CAD Model

Description

The TE Connectivity 2340885-1 is a Cat6A Ethernet cable designed for high-performance data transmission in network environments. It supports data transfer rates up to 10 Gigabit Ethernet and is suitable for demanding applications that require reliable and fast network connectivity.

Applications:

  • Local Area Networks (LANs): Used to connect computers, servers, and other network devices in LAN environments.
  • Data Centers: Provides high-speed connections for servers, storage devices, and networking equipment in data centers.
  • Commercial Buildings: Supports network connectivity for offices, conference rooms, and other commercial spaces.
  • Industrial Environments: Used in industrial settings for connecting automation equipment, PLCs, and other network devices.

Features:

  • Cat6A Performance: Supports data transfer rates up to 10 Gigabit Ethernet (10Gbps).
  • Shielded Construction: Features shielded construction to minimize electromagnetic interference (EMI) and crosstalk.
  • High-Quality Connectors: Equipped with high-quality RJ45 connectors for reliable and secure connections.
  • Durable Jacket: Features a durable outer jacket that protects the cable from physical damage and environmental factors.

Benefits:

  • High-Speed Data Transfer: Provides fast and reliable data transfer, ensuring efficient network performance.
  • Reduced Interference: Shielded construction minimizes EMI and crosstalk, ensuring signal integrity and preventing data loss.
  • Reliable Connections: High-quality connectors provide secure and stable connections, minimizing the risk of disconnections.
  • Long-Term Durability: Durable jacket protects the cable from physical damage, ensuring long-term performance and reliability.

Additional Details:

The TE Connectivity 2340885-1 Cat6A Ethernet cable is typically constructed with 23 AWG solid copper conductors. The shielding may consist of foil or braid, providing protection against EMI and crosstalk. The RJ45 connectors are designed to meet or exceed industry standards (e.g., TIA/EIA-568-C.2) for performance and reliability. The cable jacket is often made from materials like PVC or LSZH (Low Smoke Zero Halogen), depending on the application requirements. LSZH jackets are preferred in environments where fire safety is a concern, as they produce less smoke and fewer toxic fumes in the event of a fire. The cable is tested to ensure compliance with Cat6A performance standards, including return loss, insertion loss, and NEXT (Near-End Crosstalk). This cable is commonly used in applications that require high bandwidth and reliable data transmission, such as video streaming, data backup, and server virtualization.

You May Also Be Interested in

Panduit Corp
COPPER PATCH CORD, CAT 5E (SD), / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 55.00' (16.74m) Unshielded
Need more? Email Us
Belden Inc.
CBL 4PR 24AWG CAT5E / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 1000.0' (304.8m)
Need more? Email Us
3M
CABLE ASSY SFP+ M-M 1M / 20 Position SFP+ Plug to Plug 3.28' (1.00m) Black Shielded
Need more? Email Us
Panduit Corp
COPPER PATCH CORD, CATEGORY 6 PE / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 55.77' (17.00m) Unshielded
Need more? Email Us
TE Connectivity
Cable Assembly Plug 140 Position Sliver 2.0 Right Angle to Sliver 2.0 Right Angle 0.5m
Need more? Email Us
Panduit Corp
COPPER PATCH CORD, CATEGORY 6 PE / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 41.01' (12.50m) Unshielded
Need more? Email Us
Microchip Technology
Tag-Connect In-Circuit Cable No Legs for Debuggers and Programmers 6-Inch Length
Lowest to $102.1533
Panduit Corp
PATCH CORD / Cable Fiber Optic LC Duplex To LC Duplex 50/125 32.8' (10.0m)
Need more? Email Us
Belden Inc.
PATCHCORD B10GX CMR BLK 10FT / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess