EN
  • EN
  • DE

382C332-780-0

Part No 382C332-780-0
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description Cross Referenced to TE CNTY RAYCHEM - Part RYC382C332-780-0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Molded
RoHS Non-Compliant
Win Source Part Number 1218565-382C332-780-0
Categories Heat Shrink Tubing
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 382C332-780-0 CAD Model

Description

The 382C332-780-0 is a specialized heat shrink tubing manufactured by TE Connectivity. This tubing is designed to provide insulation, abrasion resistance, and strain relief for electrical connections, splices, and terminations. It is often used in demanding environments where reliability and durability are crucial.

Applications

  • Insulating electrical wires and cables
  • Protecting splices and terminations
  • Providing strain relief for connectors
  • Bundling and organizing wires
  • Protecting components from environmental factors

Features

  • Heat shrinkable: Shrinks when heated to conform to the shape of the underlying object.
  • Durable material: Provides excellent abrasion resistance and mechanical protection.
  • Flame retardant: Meets industry safety standards for flammability.
  • Excellent insulation properties: Provides reliable electrical insulation.
  • Chemical resistance: Resistant to a wide range of chemicals and solvents.

Benefits

  • Reliable protection: Protects electrical connections from damage and environmental factors.
  • Easy installation: Shrinks quickly and easily with a heat gun or oven.
  • Improved aesthetics: Provides a clean and professional appearance.
  • Enhanced safety: Reduces the risk of electrical shock and fire.
  • Long-term performance: Maintains its properties over a wide range of temperatures and conditions.

Additional Details

The 382C332-780-0 tubing is made from a cross-linked polyolefin material that provides excellent physical and electrical properties. When heated, the tubing shrinks to a predetermined size, typically a ratio of 2:1 or 3:1, tightly conforming to the shape of the object it is covering. This creates a secure and durable bond that protects the underlying connection or component.

The tubing is available in a variety of sizes and colors to meet different application requirements. It is typically used with a heat gun or oven to apply the heat needed for shrinking. The shrinking temperature and time depend on the specific material and size of the tubing. It's essential to follow the manufacturer's instructions for proper installation.

When selecting heat shrink tubing, it's important to consider the size and shape of the object to be covered, the operating temperature range, the environmental conditions, and any applicable safety standards. The 382C332-780-0 tubing is designed to meet the demanding requirements of a wide range of applications, providing reliable protection and long-term performance.

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
Qualtek
HEATSHRINK 100/40MM-15M
Need more? Email Us
TE Connectivity
HEAT SHRINK 1/8" BLACK / Heat Shrink Tubing ST Polyolefin Black Thin
Lowest to $6.3329
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
TE Connectivity
HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ96 BLACK / Heat Shrink Boot Black 96
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess