EN
  • EN
  • DE

5-104076-8

Part No 5-104076-8
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN HEADER VERT 100POS 1.27MM  /  Connector Header Through Hole 100 position 0.050" (1.27mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series AMPMODU System 50
Package Tube
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.050" (1.27mm)
Number of Positions 100
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Number of Positions Loaded All
Style Board to Board or Cable
Shrouding Shrouded - 3 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.125" (3.18mm)
Contact Length - Post 0.100" (2.54mm)
Insulation Height 0.390" (9.91mm)
Contact Shape Circular
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Thermoplastic
Features Card Slot
Temperature Range - Operating -65°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Voltage Rating 30VAC
Contact Finish Thickness - Post 150.0µin (3.81µm)
Applications Automotive, General Purpose, Medical, Telecommunications
Base Product Number 104076
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-5-104076-8
Standard Package 210
Win Source Part Number 1122854-5-104076-8
Ultra Librarian 3D Model Ultra Librarian 5-104076-8 CAD Model

Description

The 5-104076-8 is a Rectangular Connector manufactured by TE Connectivity. It's part of their broad range of interconnection solutions designed for various industrial and commercial applications. While specific details of this particular part number require consulting the product datasheet, its category suggests its role is to provide reliable connections between cables or PCBs.

Given the general nature of rectangular connectors, common applications, features, and benefits related to this product are described below.

Applications:

  • Industrial Automation: Used in control systems, machinery, and robotic equipment.
  • Data Communications: Found in networking equipment, servers, and telecommunications systems.
  • Aerospace and Defense: Employed in avionics, military vehicles, and communication devices.
  • Medical Equipment: Integrated into diagnostic and monitoring devices.
  • Automotive: Utilized in vehicle electronics, infotainment systems, and engine control units.

Features:

  • Multiple Contacts: Provides numerous connection points for signal, power, or data transmission.
  • Durable Construction: Built to withstand harsh environments and mechanical stress.
  • Polarization: Ensures correct mating orientation to prevent damage and misconnection.
  • Various Mounting Options: Available in through-hole, surface mount, and cable-mount configurations.
  • Shielding: Offers protection against electromagnetic interference (EMI) and radio frequency interference (RFI).

Benefits:

  • Reliable Connections: Ensures stable and consistent electrical contact, minimizing signal loss and downtime.
  • Versatile Use: Suitable for a wide range of applications due to its modular design and diverse configurations.
  • Easy Installation: Facilitates quick and efficient assembly, reducing manufacturing costs.
  • Secure Mating: Provides a robust and secure connection, preventing accidental disconnections.
  • Improved System Performance: Enhances signal integrity and reduces noise, leading to better overall system performance.

Additional Details:

Detailed specifications, including the number of contacts, voltage rating, current rating, and operating temperature range, can be found in the product datasheet for 5-104076-8. TE Connectivity offers a wide range of rectangular connectors with various pin configurations, housing materials, and termination styles to meet specific application requirements.

You May Also Be Interested in

CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess