EN
  • EN
  • DE

5229996-2

Part No 5229996-2
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Description SCREW, PAN HD, CAPTIVE / Jackscrew, Slotted For CHAMP D-Sub Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
Mfr TE Connectivity AMP Connectors
Series CHAMP .085
Package Bag
Accessory Type Jackscrew, Slotted
For Use With/Related Products CHAMP D-Sub Connectors
Length - Threaded Portion Below Head 0.110" (2.79mm)
Length - Below Head 0.425" (10.80mm)
Thread Size 4-40
Base Product Number 5229996
Standard Package 1
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 7318.15.6080
Win Source Part Number 1351280-5229996-2
Ultra Librarian 3D Model Ultra Librarian 5229996-2 CAD Model

Description

The TE Connectivity AMP Connectors 5229996-2 is a CHAMP .085 series D-sub connector jackscrew with a package type of a bag.

  • Accessory Type: slotted jack screw
  • Used with: CHAMP D-Sub connectors
  • Thread Size: 4-40
  • Length Below Head: 0.425" (10.80mm)
  • Threaded Portion Below Head Length: 0.110" (2.79mm)
  • MSL Level: not applicable
  • REACH: vendor undefined
  • HTSUS: 7318.15.6080
  • Manufacturer: TE Connectivity AMP Connectors
  • Base Product Number: 5229996

You May Also Be Interested in

HARTING
SCREW-LOCK FE UNC/UNC 18MM
Need more? Email Us
JAE Electronics
DSUB SCREW LOCK / Jackscrew, Slotted For D-Sub Connectors
Need more? Email Us
Amphenol FCI
CONN SCREWLOCK DSUB FEMALE 4-40
Need more? Email Us
Omnetics
Need more? Email Us
TE Connectivity
Lowest to $26.1554
Omnetics
Need more? Email Us
Keystone Electronics
JACK SCREW HEX SLOTTED 4-40
Need more? Email Us
Omnetics
Need more? Email Us
Omnetics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0912 $57.9120
1,540+ $0.0751 $115.6540
2,385+ $0.0728 $173.6280
3,280+ $0.0705 $231.2400
4,240+ $0.0681 $288.7440
5,665+ $0.0612 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,719 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess