EN
  • EN
  • DE

212447-1

Part No 212447-1
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors - Accessories - Jackscrews
Mfr TE Connectivity Aerospace, Defense and Marine
Series Military, MIL-DTL-24308, AMPLIMITE
Package Bulk
Accessory Type Jackscrew Socket
For Use With/Related Products AMPLIMITE Series
Features Hardware Included
Length - Threaded Portion Below Head 0.312" (7.92mm)
Length - Below Head 0.312" (7.92mm)
Thread Size 4-40 Socket, 4-40 Screw
Base Product Number 212447
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 7318.15.6070
Win Source Part Number 1315040-212447-1
Ultra Librarian 3D Model Ultra Librarian 212447-1 CAD Model

Description

The 212447-1 is a jackscrew kit manufactured by TE Connectivity. These jackscrews are designed for use with D-Sub connectors, providing a secure and reliable connection by fastening the connector halves together. They are commonly used in various electronic equipment and systems to ensure that D-Sub connectors remain firmly mated, even in environments subject to vibration or mechanical stress.

Applications

  • Securing D-Sub connectors in computer equipment
  • Connecting industrial control systems
  • Ensuring reliable connections in communication devices
  • Medical equipment
  • Aerospace applications

Features

  • Secure Fastening: Provides a robust mechanical connection for D-Sub connectors.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Easy Installation: Designed for straightforward installation and removal.
  • Standard Compatibility: Compatible with a wide range of standard D-Sub connectors.

Benefits

  • Reliable Connections: Ensures secure and stable connections, preventing signal loss or intermittent contact.
  • Increased Durability: Protects connectors from damage and wear.
  • Simplified Maintenance: Allows for easy access to connectors for maintenance and repairs.
  • Versatile Use: Suitable for various applications requiring D-Sub connector security.

Additional Details

The 212447-1 jackscrew kit typically includes two jackscrews. The jackscrews are often made from steel or stainless steel for strength and corrosion resistance. The dimensions of the jackscrews are standardized to fit specific D-Sub connector sizes. Installation typically involves screwing the jackscrews into the threaded inserts on the D-Sub connector halves. The jackscrews provide a clamping force that holds the connector halves firmly together. Proper torque should be applied during installation to ensure a secure connection without damaging the connector. They are used to prevent accidental disconnection. They're designed to provide a very long lifecycle.

You May Also Be Interested in

Amphenol FCI
CONN SCREWLOCK DSUB FEMALE 4-40
Need more? Email Us
ITT Cannon, LLC
MDM-100 JACKSCREW KIT
Need more? Email Us
Molex, LLC
Need more? Email Us
Cinch Connectivity Solutions
JACK SCREW MALE W/ CLIP 4-40 / Jackscrew, Slotted For D-Sub Connectors, Male
Need more? Email Us
TE Connectivity
Lowest to $26.1554
Keystone Electronics
JACK SCREW 4-40
Lowest to $3.3483
TE Connectivity
CONN SCREW RETAINERS MALE 2PC / Jackscrew, Slotted For AMPLIMITE Series HDE, HDP
Need more? Email Us
Omnetics
Need more? Email Us
3M
SCREW BRDLOCK M2.6 0.31" 1=1PC
Lowest to $0.4484

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1554 $78.4662
6+ $21.4608 $128.7648
9+ $20.7902 $187.1118
12+ $20.1196 $241.4352
15+ $19.4490 $291.7350
20+ $17.4370 $348.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess