EN
  • EN
  • DE

55A0811-16-4

Part No 55A0811-16-4
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP DL WALL STRND 16AWG YLW  /  16 AWG Hook-Up, Dual Wall Wire 19/29 Yellow 600V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr TE Connectivity Raychem Cable Protection
Series MIL-W-22759 and MIL-C-27500, 55A0811
Package Bulk
Cable Type Hook-Up, Dual Wall
Wire Gauge 16 AWG
Conductor Strand 19/29
Conductor Material Copper, Tinned
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter 0.077" (1.96mm)
Jacket (Insulation) Thickness 0.009" (0.23mm)
Voltage 600V
Temperature Range - Operating -65°C ~ 150°C
Jacket Color Yellow
Base Product Number 55A0811
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 218068-000
Standard Package 2,000
Win Source Part Number 973911-55A0811-16-4
Ultra Librarian 3D Model Ultra Librarian 55A0811-16-4 CAD Model

Description

The 973911-55A0811-16-4 is a hook-up wire from TE Connectivity Raychem Cable Protection.

  • Series: MIL-W-22759 and MIL-C-27500, 55A0811
  • Packaging: bulk
  • Wire Gauge: 16 AWG
  • Voltage Rating: 600V
  • Standard Package: 2,000
  • Conductor Strand: 19/29
  • Conductor Material: copper, tinned
  • Jacket (Insulation) Material: ethylene tetrafluoroethylene (ETFE), irradiated
  • Jacket Diameter: 0.077" (1.96mm)
  • Jacket Color: yellow
  • Jacket Thickness: 0.009" (0.23mm)
  • Temperature Range: -65°C ~ 150°C
  • MSL Level: 1 (unlimited)
  • HTSUS: 8544.49.3080
  • Application: hook-up requiring dual wall insulation

You May Also Be Interested in

Alpha Wire
HOOK-UP STRND 20AWG ORANGE 100'
Lowest to $29.3007
TE Connectivity
CABLE STRANDED
Need more? Email Us
Belden Inc.
36 Sol Bc Pur/nyl Magnet Wire, JW1177/9 1/2# Spool, 8058 Rohs
Need more? Email Us
Alpha Wire
HOOK-UP STRND 14AWG BLACK 500' / 14 AWG Hook-Up Wire 41/30 Black 10kV 500.0' (152.4m)
Need more? Email Us
TE Connectivity
FILTERLINE PRIMARY
Need more? Email Us
TE Connectivity
FLEXLITE CABLE STRANDED / Hook-up Wire
Need more? Email Us
Belden Inc.
WIRE BUS BAR 14 AWG 100'
Need more? Email Us
NTE
HOOK-UP 26AWG 300V GREEN 100' / 26 AWG Hook-Up Wire Green 300V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
HOOK-UP STRND 1AWG GREEN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess