EN
  • EN
  • DE
  • IT

5747497-4

Part No 5747497-4
Manufacturer TE Connectivity
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB PLUG 50POS R/A SLDR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr TE Connectivity
Series AMPLIMITE HD-20
Package Bulk
Product Status Active
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 50
Number of Rows 3
Mounting Type Through Hole, Right Angle
Shell Size, Connector Layout 5 (DD, D)
Contact Type Signal
Flange Feature Mating Side, Female Screwlock (4-40)
Termination Solder
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Material Flammability Rating UL94 V-0
Current Rating (Amps) 6A
Backset Spacing 0.545" (13.84mm)
Features Grounding Indents, Mounting Brackets
Voltage Rating 125V
Color Black
Dielectric Material Thermoplastic
Contact Material Brass
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 5747497
Standard Package 7 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 856591-5747497-4
Ultra Librarian 3D Model Ultra Librarian 5747497-4 CAD Model

Description

The AMPLIMITE HD-20 Plug is a versatile D-Sub connector assembly designed for various applications. Manufactured by TE Connectivity, this connector offers reliable and efficient signal transmission.

  • Color: Black
  • Feature: Grounding Indents
  • Connector Type: Plug with Male Pins
  • Number of Positions: 50
  • Termination Method: Solder
  • Contact Finish: Gold-Plated
  • Package Quantity: 7 pcs
  • Mounting Type: Through-Hole, Right-Angle
  • Series: AMPLIMITE HD-20
  • Operating Temperature: -55°C to 105°C
  • Current Rating: 6A
  • Voltage Rating: 125V

You May Also Be Interested in

Hirose Electric Co Ltd
CONN D-SUB RCPT PNL MNT T/H R/A / Position Connector
Need more? Email Us
ITT Cannon, LLC
CONN D-SUB RCPT 7POS PNL MNT
Need more? Email Us
TE Connectivity
CONN D-SUB PLUG 9POS R/A SLDR / 9 Position D-Sub Plug, Male Pins Connector
Lowest to $2.1052
HARTING
CONN D-SUB PLUG 9POS SLDR CUP / 9 Position D-Sub Plug, Male Pins Connector
Lowest to $4.4572
ITT Cannon, LLC
MDSM SPECIAL / Position Connector
Need more? Email Us
Molex, LLC
CONN D-TYPE RCPT 18P SMD R/A SLD / 18 Position D-Type Receptacle, Female Sockets Connector
Need more? Email Us
Molex, LLC
FCT SMT DSUB RA PC RCPT 25 PN W/ / Position Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 37POS VERT SLDR
Lowest to $17.6959
TE Connectivity
CONN D-TYPE RCPT 50POS VERT SLDR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.6915 $99.3830
3+ $40.7726 $122.3178
5+ $39.4984 $197.4920
6+ $38.2243 $229.3458
8+ $36.9501 $295.6008
11+ $33.1277 $364.4047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess