EN
  • EN
  • DE

5801000

Part No 5801000
Manufacturer TE Connectivity
Catalog Markers
Description Wire Marker, Push On 0.18" L (4.5mm) Black Poly-Vinyl Chloride (PVC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material PVC, Polyvinylchloride
Color Black
ELV Compliant
Lead Free Not Applicable
Material PVC
Max Operating Temperature 70 °C
Min Operating Temperature -45 °C
Mount Cable
Packaging Box
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Wire/Cable Diameter 1.5 mm
Win Source Part Number 1110890-5801000
Categories Markers
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5801000 CAD Model

Description

This black marker is made of PVC (Polyvinylchloride) material and is suitable for cables with a diameter of 1.5mm.

  • Material: PVC (Polyvinylchloride)
  • Cable Diameter: 1.5mm
  • Manufacturer: TE Connectivity
  • Win Source Part Number: 1110890-5801000
  • Packaging: box
  • Popularity: medium
  • Lead-Free: No
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -45 °C
  • Maximum Operating Temperature: 70 °C
  • ELV Compliant: Yes
  • Radiation Hardening: No
  • REACH SVHC: unaffected

You May Also Be Interested in

TE Connectivity
CBL MARKR TIE ON THERM 1/4" YL
Need more? Email Us
TE Connectivity
MARKER ZTYPE CHEVRON H LEGEND YL
Need more? Email Us
3M
SCOTCH CODE REFILL A / Cable Markers Printable Adhesive Polyester Roll
Need more? Email Us
TE Connectivity
MARKER ZTYPE CHEVRON 9 LEGEND WH / Cable Markers Pre-Marked White Box
Need more? Email Us
Panduit Corp
LABEL ELECTRL WARN 9"X2.3" 5PC
Lowest to $4.9293
TE Connectivity
7231437
Need more? Email Us
TE Connectivity
MARKER ZTYPE CHEVRON W LEGEND YL / Z-TYPE RMP/RMS MARKERS
Need more? Email Us
TE Connectivity
MARKER CHEVRON 7 LEGEND VLT
Need more? Email Us
TE Connectivity
MARKER ZTYPE STRT 0 LEGEND YL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess