EN
  • EN
  • DE

60115-4

Part No 60115-4
Manufacturer TE Connectivity
Catalog Terminals
Description CONN TERM PIN 20-22AWG CRIMP / Terminal Connector Male, Pin (Plug) 20-22 AWG Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Mfr TE Connectivity AMP Connectors
Package Tape & Reel
Terminal Type Male, Pin (Plug)
Diameter - Barrel 0.093" (2.36mm)
Wire Gauge 20-22 AWG
Length - Overall 1.405" (35.69mm)
Insulation Non-Insulated
Termination Crimp
Contact Material Brass
Insulation Diameter 0.075" ~ 0.090" (1.91mm ~ 2.29mm)
Base Product Number 60115
Standard Package 15,000
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1338876-60115-4
Ultra Librarian 3D Model Ultra Librarian 60115-4 CAD Model

Description

The TE Connectivity 60115-4 is a crimp contact designed for use in various electrical connectors. It facilitates a secure and reliable electrical connection in a wide range of applications.

Applications:

  • Wire-to-Wire Connections: Joins two wires together in a variety of electrical circuits.
  • Wire-to-Board Connections: Connects wires to printed circuit boards (PCBs) via compatible connectors.
  • Automotive Wiring Harnesses: Used in automotive wiring systems for connecting various electrical components.
  • Industrial Control Systems: Provides reliable connections in industrial control panels and equipment.

Features:

  • Crimp Termination: Utilizes a crimp-style termination for secure and reliable wire connections.
  • Durable Material: Constructed from high-quality materials for enhanced durability and corrosion resistance.
  • Precision Design: Engineered for precise fit and reliable performance in compatible connectors.
  • Wide Wire Range Compatibility: Accommodates a range of wire sizes, providing flexibility in application.

Benefits:

  • Reliable Electrical Connection: Ensures a secure and stable electrical connection, minimizing signal loss and preventing disconnections.
  • Easy Installation: Crimp termination allows for quick and easy installation using standard crimping tools.
  • Long-Term Performance: Durable construction and corrosion resistance ensure long-term performance in harsh environments.
  • Versatile Application: Suitable for a wide range of applications due to its compatibility with various wire sizes and connector types.

Additional Details:

The TE Connectivity 60115-4 crimp contact is typically made from materials like brass or copper alloy with tin or gold plating to ensure good conductivity and corrosion resistance. It is designed to be used with specific wire gauges, often ranging from 20 AWG to 26 AWG, depending on the connector series. The contact is inserted into a compatible connector housing, providing a secure mechanical and electrical connection. Proper crimping is essential to ensure the integrity of the connection, and the use of recommended crimping tools and procedures is crucial. It is commonly used in applications requiring a dependable and long-lasting wire termination solution. Adherence to industry standards ensures that the contact meets required electrical and mechanical specifications.

You May Also Be Interested in

Panduit Corp
CONN RING CIRC 18-22AWG #10 / Ring Tongue Terminal 18-22AWG Copper Red 22.4mm Tin Bottle
Need more? Email Us
Thomas & Betts
Terminal, Ring Tongue; Ring Connector; High Conductivity Electrolytic Copper
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 300MCM #5/16
Need more? Email Us
Fujitsu Electronics America, Inc.
SERIAL INPUT PLL FREQUENCY SYNTHESIZER
Need more? Email Us
Panduit Corp
CONN RING CIRC 12-16AWG #6 CRIMP / Ring Tongue Terminal 12-16AWG Copper 19.81mm Tin Bottle
Lowest to $1.7675
Panduit Corp
CONN FERRULE DIN 24AWG YELLOW / Yellow Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 22AWG / Wire Ferrule Connector DIN 22 AWG (0.50mm²) Single Wire
Need more? Email Us
Panduit Corp
CONN RING CIRC 10-12AWG #8 CRIMP / Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Need more? Email Us
Panduit Corp
CONN TERM RECT RING 70MM #M10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess