EN
  • EN
  • DE

60635-3

Part No 60635-3
Manufacturer TE Connectivity
Catalog Terminals
Description CONN QC RCPT 10-14AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Mfr TE Connectivity AMP Connectors
Series Faston
Package Tape & Reel (TR)
Product Status Active
Terminal Type Standard
Gender Female
Tab Width 0.250" (6.35mm)
Tab Thickness 0.032" (0.81mm)
Tab Length 0.305" (7.75mm)
Length - Overall -
Termination Crimp
Wire Gauge 10-14 AWG
Insulation Non-Insulated
Mounting Type Free Hanging (In-Line)
Features -
Color -
Contact Material Brass
Contact Finish -
Insulation Diameter -
Base Product Number 60635
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1365009-60635-3
Ultra Librarian 3D Model Ultra Librarian 60635-3 CAD Model

Description

The 1365009-60635-3 is a quick disconnect connector from TE Connectivity AMP Connectors.

  • Series: Faston
  • Package: Tape & reel
  • Wire Gauge: 10-14 AWG
  • Termination Style: Crimp
  • Terminal Type: Standard
  • Status: Active
  • MSL Level: Unlimited
  • Base Product Number: 60635
  • HTSUS Code: 8536.90.4000
  • ECCN: EAR99

You May Also Be Interested in

Molex, LLC
CONN QC RCPT 18-22AWG 0.187
Lowest to $0.2209
Multicomp
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Connector Type: Ring Tongue; Termination Method: Crimp; Stud/Tab Size: 1/4";...
Need more? Email Us
Panduit Corp
CONN TERM RECT LUG 4 AWG / Terminal Connector Rectangular Lug, Grounding 500MCM (kcmil)-4 AWG
Need more? Email Us
Panduit Corp
CONN TERM RECT RING 50MM #M10 / Terminal Connector Rectangular Ring, Tubular 50mm² M10 Stud
Need more? Email Us
3M
3M(TM) Scotchlok(TM) Pin Non-Insulated_ 100/bottle_ MU18-47PX-A UPC#00051128588772
Need more? Email Us
Panduit Corp
CONN TERM RECT RING 4-6MM #M6 / Ring Terminal Connector M6 Stud Flat Sided, Tubular (Battery Lugs) 4.0 ~ 6.0mm² Crimp
Need more? Email Us
Panduit Corp
CONN RING CIRC 14-16AWG #6 CRIMP / Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Need more? Email Us
3M
CONN SPLICE 18-22 AWG CRIMP / Terminal Butt Splice, Inline, Individual Openings Connector Crimp 18-22 AWG
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 6 AWG #1/4
Lowest to $44.6292

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess