EN
  • EN
  • DE

60842-1

Part No 60842-1
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description CONN COMMONING BAR 3POS TIN / Connector Commoning Bar For AMPMODU Mod IV Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Accessories
Mfr TE Connectivity AMP Connectors
Series AMPMODU Mod IV
Package Bulk
Accessory Type Commoning Bar
Number of Positions 3
For Use With/Related Products AMPMODU Mod IV Series
Base Product Number 60842
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Names A25428,2266-60842-1,-60842-1-SI
Standard Package 10,000
Win Source Part Number 991905-60842-1
Ultra Librarian 3D Model Ultra Librarian 60842-1 CAD Model

Description

The 60842-1 is a circular connector housing manufactured by TE Connectivity. This housing is designed to protect and enclose the internal contacts and components of a circular connector, providing a robust and reliable connection in various industrial and commercial applications. It is part of TE Connectivity's broad range of connector solutions designed for harsh environments.

Applications

  • Industrial machinery and equipment
  • Robotics and automation systems
  • Aerospace and defense applications
  • Medical devices
  • Transportation systems
  • Marine applications

Features

  • Durable construction for protection against harsh environments
  • Keyed design to prevent mis-mating
  • Multiple contact configurations available
  • Secure locking mechanism for a reliable connection
  • IP rated for environmental sealing (exact IP rating depends on the complete connector assembly)
  • Wide range of wire gauges supported

Benefits

  • Ensures reliable electrical connections
  • Protects against moisture, dust, and other environmental contaminants
  • Easy and secure mating process
  • Reduces downtime caused by connection failures
  • Provides long-lasting performance

Additional Details

The 60842-1 housing is typically made from high-strength plastic or metal to withstand demanding conditions. The specific materials, dimensions, and the number of contacts it can accommodate will vary depending on the specific insert used within the housing. The locking mechanism ensures a secure connection, preventing accidental disconnections due to vibration or mechanical stress. The IP rating indicates the level of protection against dust and water ingress. Consult the TE Connectivity datasheet for the complete connector assembly for detailed specifications, including the number of contacts, wire gauge range, IP rating, and material properties.

This circular connector housing is a crucial component in ensuring the integrity and reliability of electrical connections in harsh environments. Its robust design and environmental protection features make it ideal for a variety of demanding applications.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess