EN
  • EN
  • DE

63306-2

Part No 63306-2
Manufacturer TE Connectivity
Catalog Terminals
Description CONN QC RCPT 14-18AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Mfr TE Connectivity AMP Connectors
Series Faston
Package Tape & Reel (TR)
Product Status Active
Terminal Type Standard
Gender Female
Tab Width 0.250" (6.35mm)
Tab Thickness 0.032" (0.81mm)
Tab Length 0.305" (7.75mm)
Length - Overall -
Termination Crimp
Wire Gauge 14-18 AWG
Insulation Non-Insulated
Mounting Type Free Hanging (In-Line)
Features -
Color -
Contact Material Brass
Contact Finish Tin
Insulation Diameter 0.120" ~ 0.170" (3.05mm ~ 4.32mm)
Base Product Number 63306
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364720-63306-2
Ultra Librarian 3D Model Ultra Librarian 63306-2 CAD Model

Description

The Faston Quick Connects, Quick Disconnect Connectors are reliable and efficient connectors manufactured by TE Connectivity AMP Connectors.

  • Series: Faston
  • Mounting Type: Free Hanging (In-Line)
  • Contact Material: Brass
  • Contact Finish: Tin
  • Wire Gauge: 14 ~ 18 AWG
  • Terminal Type: Standard
  • Gender: Female
  • Tab Width: 0.250" (6.35mm)
  • Tab Thickness: 0.032" (0.81mm)
  • Tab Length: 0.305" (7.75mm)
  • Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm)
  • Product Status: Active

You May Also Be Interested in

3M
CONN QC TAB 10-12AWG 0.250 CRIMP / 0.250" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
Panduit Corp
CONN SPLICE 500-1000 MCM SCREW / Terminal Butt Splice, Inline, Individual Openings Connector Screw 500-1000MCM (kcmil)
Need more? Email Us
Multicomp
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Connector Type: Ring Tongue; Termination Method: Crimp; Stud/Tab Size: 1/4";...
Need more? Email Us
TE Connectivity
CONN RCPT SLEEVE 0.187 1POS BLUE
Lowest to $0.2289
Panduit Corp
CONN TERM RECT TONG 6 AWG #1/4
Lowest to $44.6292
Panduit Corp
CONN SPADE TERM 18-22AWG #10 RED / Red 10 Stud Spade Terminal Connector Crimp 18-22 AWG
Need more? Email Us
Panduit Corp
CONN INLINE TAP 2/0-14 AWG SCREW / Terminal Inline, Tap Connector Screw 2/0-14 AWG Clear
Need more? Email Us
Panduit Corp
CONN TERM RECT RING 4-6MM #M6 / Ring Terminal Connector M6 Stud Flat Sided, Tubular (Battery Lugs) 4.0 ~ 6.0mm² Crimp
Need more? Email Us
Panduit Corp
CONN TERM RECT LUG 4 AWG / Terminal Connector Rectangular Lug, Grounding 500MCM (kcmil)-4 AWG
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
805+ $0.0622 $50.0710
1,965+ $0.0510 $100.2150
3,040+ $0.0494 $150.1760
4,185+ $0.0478 $200.0430
5,400+ $0.0463 $250.0200
7,230+ $0.0415 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 805 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess