EN
  • EN
  • DE

646375-1

Part No 646375-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description 2MM HM,ASY,T-D,HDR,10R,220,AP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series Z-PACK
Packaging Tube
Part Status Obsolete(EOL)
Connector Type Header, Male Pins
Connector Style D 22
Number of Positions 220 (176 + 44 Ground)
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 8 + 2
Mounting Style Through Hole
Termination Press-Fit
Connector Usage Backplane
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Current Rating 1.5A
Voltage Rating 750Vrms
Operating Temperature Range -55°C ~ 125°C
Features Board Guide
Win Source Part Number 764471-646375-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 646375-1 CAD Model

Description

The TE Connectivity AMP Connectors Z-PACK connector is a through-hole mounting style connector.

  • Positions: 220 (176 + 44 ground)
  • Pitch: 0.079" (2.00mm)
  • Rows: 8 + 2
  • Termination: Press-Fit
  • Contact Finish: Gold, 30μin (0.76μm)
  • Voltage Rating: 750Vrms
  • Current Rating: 1.5A
  • Usage: Backplane
  • Operating Temperature: -55°C ~ 125°C
  • Packaging: Tube
  • Board Guide: Yes
  • Supply/Demand Status: Limited

You May Also Be Interested in

HARTING
DIN-POWER SHELL HOUSING D20 META
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 20POS GRN
Need more? Email Us
HARTING
DIN-POWER SCHALENGEHAUSE F24
Need more? Email Us
HARTING
CONN SHROUD AB25 125POS
Need more? Email Us
Amphenol
SHORT SINGLE GUIDE PIN
Lowest to $31.2719
HARTING
DIN-POWER FIXING BRACKET BL15MM
Need more? Email Us
TE Connectivity
CONN 75POS BLACK PNL MNT
Need more? Email Us
HARTING
CONN RCPT HSG DIN 41612 32POS
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 4POS BLK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.0251 $104.0251
2+ $100.6686 $201.3372
3+ $97.3134 $291.9402
4+ $87.2464 $348.9856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess