EN
  • EN
  • DE

6609146-1

Part No 6609146-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description PLUG ONLY FOR PA100 ASSEMBLY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity Corcom Filters
Series P
Part Status Obsolete(EOL)
Note Contacts Not Included
Win Source Part Number 771614-6609146-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6609146-1 CAD Model

Description

The 6609146-1 is a rectangular connector manufactured by TE Connectivity. This connector is designed for board-to-board or wire-to-board connections in a variety of electronic applications. It provides a reliable and durable connection, ensuring signal integrity and mechanical stability. It is part of TE Connectivity's broad portfolio of interconnect solutions.

Applications:

  • Board-to-board connections in electronic devices
  • Wire-to-board connections in control systems
  • Data and signal transmission in communication equipment
  • Power distribution in electronic assemblies
  • Industrial automation systems

Features:

  • Rectangular housing: Provides a compact and space-efficient design.
  • Multiple contacts: Supports multiple signal or power lines.
  • Durable construction: Ensures reliable performance in harsh environments.
  • Polarization features: Prevents mismating and ensures correct alignment.
  • Various mounting options: Accommodates different board and panel mounting configurations.

Benefits:

  • Reliable connections: Ensures consistent signal and power transmission.
  • Space-saving design: Allows for high-density packaging in electronic devices.
  • Ease of installation: Simplifies assembly and reduces manufacturing time.
  • Secure mating: Prevents accidental disconnections.
  • Versatile applications: Suitable for a wide range of electronic systems.

Additional Details:

The 6609146-1 connector is designed to meet industry standards for performance and reliability. It features a specific number of contacts, contact plating material, and housing material, all of which contribute to its overall performance. Proper mating and unmating procedures should be followed to ensure the longevity of the connector. Consult the datasheet for specific electrical characteristics, mechanical dimensions, and environmental ratings to ensure proper application and operation. The connector is designed to be RoHS compliant, aligning with environmental regulations. It's ideal for use in applications requiring secure and dependable connections in various industrial and commercial environments.

You May Also Be Interested in

Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess