EN
  • EN
  • DE

6643274-1

Part No 6643274-1
Manufacturer TE Connectivity
Catalog Specialized
Description CONN RCPT POWER 1POS PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Connector Type Receptacle, Female Sockets
Connector Style Power
Number of Positions 1
Number of Positions Loaded All
Mounting Type Through Hole
Termination Press-Fit
Contact Layout, Typical 1 Power
Contact Finish Silver
Contact Finish Thickness 200.0µin (5.08µm)
Color Black
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1634865-6643274-1
Ultra Librarian 3D Model Ultra Librarian 6643274-1 CAD Model

Description

N

You May Also Be Interested in

Amphenol Aerospace Operations
DAUGHTER CARD 60POS
Need more? Email Us
TE Connectivity
CONTACT PIN
Need more? Email Us
3M
CONN RCPT FUTUREBUS+ 24P EDGE MT
Need more? Email Us
Amphenol Aerospace Operations
MOTHER BOARD 60POS
Need more? Email Us
Texas Instruments
X1 PCI EXPRESS® TO PCI®
Lowest to $43.0747
TE Connectivity
CONN RCPT HD 100POS PCB
Need more? Email Us
JAE Electronics
CONN RCPT RACK & PANEL 2P PNL MT
Need more? Email Us
EDAC Inc.
CONN RCPT RACK & PNL 120P PNL MT
Need more? Email Us
Vishay
CONN PLUG RACK & PNL 11P PNL MT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess