EN
  • EN
  • DE

7-215079-6

Part No 7-215079-6
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN FMALE-ON-BRD 6POS VERT T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging AMMO PACKAGE
Status Active
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 6
Number of Positions Loaded All
Pitch - Mating 2.54mm
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Through Hole
Termination Kinked Pin, Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Insulation Color Red
Insulation Height 0.157" (4.00mm)
Contact Length - Post 0.122" (3.10mm)
Temperature Range - Operating -40°C to 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Voltage Rating 100VDC
Applications Automotive, General Purpose
Insulation Material Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Win Source Part Number 1007011-7-215079-6
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 7-215079-6 CAD Model

Description

The TE Connectivity AMP Connectors 1007011-7-215079-6 is a 6-position receptacle connector commonly used in automotive and general purpose applications.

  • Pitch: 2.54mm
  • Application: board-to-board or cable connections
  • Voltage Rating: 100VDC
  • Temperature Range: -40°C to 105°C
  • Recommendation: for use in industrial applications

You May Also Be Interested in

Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0393 $51.9650
120+ $0.8527 $102.3240
185+ $0.8261 $152.8285
255+ $0.7994 $203.8470
325+ $0.7728 $251.1600
435+ $0.6929 $301.4115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess