EN
  • EN
  • DE

726386-2

Part No 726386-2
Manufacturer TE Connectivity
Catalog Terminals
Description CONN QC TAB 0.250 SOLDER  /  0.250" (6.35mm) Quick Connect Male Solder Connector Non-Insulated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Mfr TE Connectivity AMP Connectors
Series Faston
Package Bulk
Terminal Type Standard
Gender Male
Tab Width 0.250" (6.35mm)
Tab Thickness 0.032" (0.81mm)
Tab Length 0.315" (8.00mm)
Length - Overall 0.551" (14.00mm)
Termination Solder
Insulation Non-Insulated
Mounting Type Through Hole
Contact Material Brass
Contact Finish Tin
Base Product Number 726386
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Names 726386-2-ND,-726386-2-CSI,A114371,2266-726386-2,-726386-2-LSI,-726386-2-SI
Standard Package 5,000
Win Source Part Number 973941-726386-2
Ultra Librarian 3D Model Ultra Librarian 726386-2 CAD Model

Description

TE Connectivity AMP Connectors offers a reliable and efficient solution for your electrical connection needs with their Faston series male connectors.

  • Manufacturer: TE Connectivity AMP Connectors
  • Series: Faston
  • Contact Material: Brass
  • Contact Finish: Tin
  • Insulation: Non-Insulated
  • Terminal Type: Standard
  • Gender: Male
  • Tab Width: 0.250 inches (6.35mm)
  • Tab Thickness: 0.032 inches (0.81mm)
  • Tab Length: 0.315 inches (8.00mm)
  • Mounting Type: Through Hole
  • Overall Length: 0.551 inches (14.00mm)
  • Package: Bulk
  • Standard Package: 5,000
  • Voltage Rating: 30V
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
CONN RAIL 2.561" L X 1.12" W / Connector Rail Contact Size
Need more? Email Us
Molex, LLC
1.25mm Pitch, PicoBlade Female Crimp Terminal, Gold (Au) Plating, 26-28 AWG, Reel
Need more? Email Us
TE Connectivity
CONN RING CIRC 10-12AWG #5/16 / Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
Need more? Email Us
Molex, LLC
Splice Terminal 17-23AWG 2.54mm 4.06mm Automotive T/R
Need more? Email Us
TE Connectivity
CONN QC RCPT/TAB 14-18AWG 0.250 / 0.250" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated
Lowest to $0.1193
TE Connectivity
CONN QC RCPT 14-16AWG 0.187 / 0.187" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
TE Connectivity
CONN BUTT SPLICE 8 AWG CRIMP / Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red
Need more? Email Us
TE Connectivity
CONN RING CIRC 16-22AWG #6 CRIMP / Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Lowest to $1.9906
Molex, LLC
DuraClik ISL Wire-to-Board Crimp Receptacle Terminal, Female, AVSS 0.3 Square Wire, Tin
Lowest to $0.0182

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1324 $50.3120
925+ $0.1086 $100.4550
1,430+ $0.1052 $150.4360
1,965+ $0.1018 $200.0370
2,545+ $0.0984 $250.4280
3,400+ $0.0883 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,037 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess