EN
  • EN
  • DE

770031-1

Part No 770031-1
Manufacturer TE Connectivity
Catalog Rectangular Connector Housings
Description CONN PLUG HSG 2POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug, Front Section
Contact Type Male or Female
Number of Positions 2
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color White
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1632923-770031-1
Ultra Librarian 3D Model Ultra Librarian 770031-1 CAD Model

Description

N

You May Also Be Interested in

Amphenol Sine Systems Corp
CONN PLUG HSG 8POS 14-20AWG
Need more? Email Us
TE Connectivity
CONN PLUG HSG 15POS
Lowest to $5.8209
TE Connectivity
CONN PLUG HSG 32POS
Need more? Email Us
Souriau-Sunbank by Eaton
CONN PLUG HSG 3POS 5.08MM
Need more? Email Us
TE Connectivity
CONN RCPT HSG 8POS 6.00MM
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT HSG 3POS 7.92MM
Need more? Email Us
TE Connectivity
CONN RCPT HSG 10POS 3.18MM
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS
Lowest to $1.4552
TE Connectivity
CONN PLUG HSG 12POS
Lowest to $3.1422

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess