EN
  • EN
  • DE

776363-1

Part No 776363-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CAVITY PLUG AMPSEAL 16 / Connector Plug, Sealing For
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories
Mfr TE Connectivity
Series AMPSEAL 16
Package Bulk
Product Status Active
Accessory Type Plug, Sealing
Features Size 16
Base Product Number 776363
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 850443-776363-1
Ultra Librarian 3D Model Ultra Librarian 776363-1 CAD Model

Description

The AMPSEAL 16 series from TE Connectivity offers a range of rectangular connector accessories, including the 850443-776363-1 plug sealing accessory. This accessory is designed to provide a secure and reliable connection for AMPSEAL 16 connectors.

  • Series: AMPSEAL 16
  • Accessory Type: Plug Sealing Accessory
  • Packaging: Bulk
  • Package Size: 2,500 pieces
  • ECCN: EAR99
  • MSL Level: 1
  • REACH: Undefined
  • HTSUS Code: 3926.90.4590
  • Status: Active

You May Also Be Interested in

Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0766 $50.1730
1,590+ $0.0629 $100.0110
2,465+ $0.0609 $150.1185
3,390+ $0.0590 $200.0100
4,390+ $0.0570 $250.2300
5,875+ $0.0511 $300.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess