EN
  • EN
  • DE

82A0812-12-9CS3341

Part No 82A0812-12-9CS3341
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP DL WALL STRND 12AWG WHT  /  12 AWG Hook-Up, Dual Wall Wire 665/40 White 600V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr TE Connectivity Raychem Cable Protection
Series MIL-W-22759, FlexLine
Package Bulk
Cable Type Hook-Up, Dual Wall
Wire Gauge 12 AWG
Conductor Strand 665/40
Conductor Material Copper, Silver Coated
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter 0.137" (3.48mm)
Jacket (Insulation) Thickness 0.005" (0.13mm)
Voltage 600V
Temperature Range - Operating 150°C
Jacket Color White
Base Product Number 82A0812
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names CU8867-000
Standard Package 1
Win Source Part Number 1053018-82A0812-12-9CS3341
Ultra Librarian 3D Model Ultra Librarian 82A0812-12-9CS3341 CAD Model

Description

The MIL-W-22759, FlexLine series hook-up wire is a single conductor cable that is perfect for use in various applications.

  • Cable Type: Dual Wall
  • Voltage Rating: 600V
  • Cable Gauge: 12 AWG
  • Conductor Strand: 665/40
  • Conductor Material: Copper, Silver-Coated
  • Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
  • Jacket Color: White
  • Jacket (Insulation) Thickness: 0.005" (0.13mm)
  • Operating Temperature: 150°C
  • MSL Level: 1 (Unlimited)
  • REACH: REACH unaffected
  • HTSUS Code: 8544.49.3080
  • Manufacturer: TE Connectivity Raychem Cable Protection

You May Also Be Interested in

NTE
HOOK-UP 26AWG 300V GREEN 100' / 26 AWG Hook-Up Wire Green 300V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
CABLE STRANDED
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 12AWG WHT / 12 AWG Hook-Up, Dual Wall Wire 37/28 White 600V
Need more? Email Us
Alpha Wire
HOOK-UP STRND 14AWG BLACK 100' / 14 AWG Hook-Up Wire 41/30 Black 600V 100.0' (30.5m)
Need more? Email Us
Belden Inc.
WIRE BUS BAR 14 AWG 100'
Need more? Email Us
TE Connectivity
CABLE STRANDED
Need more? Email Us
Alpha Wire
HOOK-UP STRND 14AWG WHITE 100' / 14 AWG Hook-Up Wire 41/30 White 600V 100.0' (30.5m)
Need more? Email Us
Alpha Wire
HOOK-UP SOLID 24AWG BLACK 1000' / 24 AWG Hook-Up Wire Solid Black 1000.0' (304.8m)
Need more? Email Us
NTE
HOOK-UP 26AWG 300V ORANGE 1000' / 26 AWG Hook-Up Wire Orange 300V 1000.0' (304.8m)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess