EN
  • EN
  • DE

82A1111-26-9-9

Part No 82A1111-26-9-9
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description CBL 1COND STRND 26AWG 600V WHITE  /  26 AWG Hook-Up, Shielded Wire 63/44 White 600V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr TE Connectivity Raychem Cable Protection
Series MIL-W-22759, FlexLine
Package Bulk
Cable Type Hook-Up, Shielded
Wire Gauge 26 AWG
Conductor Strand 63/44
Conductor Material Copper, Tinned
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter 0.064" (1.63mm)
Jacket (Insulation) Thickness 0.007" (0.18mm)
Voltage 600V
Temperature Range - Operating -65°C ~ 150°C
Jacket Color White
Base Product Number 82A1111
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.9000
Other Names 846803-000
Standard Package 1
Win Source Part Number 1036332-82A1111-26-9-9
Ultra Librarian 3D Model Ultra Librarian 82A1111-26-9-9 CAD Model

Description

The 82A1111-26-9-9 is a single conductor hook-up wire manufactured by TE Connectivity. Hook-up wire is used for internal wiring of electronic equipment, panels, meters, point-to-point wiring, and other low voltage applications. This particular wire is designed for reliable performance in various environments.

Applications

  • Internal wiring of electronic equipment
  • Panel wiring
  • Meter wiring
  • Point-to-point wiring
  • Low voltage applications

Features

  • Stranded conductor for flexibility
  • Insulated with PVC or other suitable material
  • Various colors available
  • Flame retardant
  • Resistant to chemicals and abrasion
  • UL and CSA approved

Benefits

  • Easy to work with
  • Durable and long-lasting
  • Safe to use in electronic equipment
  • Meets industry standards

Additional Details

The 82A1111-26-9-9 wire is typically 26 AWG (American Wire Gauge). The '9' in the part number possibly indicates the color, but you would need the specific TE Connectivity datasheet to confirm. The insulation material is typically PVC, but other materials may be used depending on the specific application requirements. The voltage rating and temperature rating will also be specified in the datasheet. Proper stripping and termination techniques are crucial for ensuring reliable connections. Always consult the TE Connectivity datasheet for detailed specifications, including conductor material, insulation type, voltage rating, temperature rating, and approvals.

This hook-up wire provides a reliable and cost-effective solution for internal wiring needs in a wide range of electronic applications. Its flexibility, durability, and safety features make it a popular choice for electronic equipment manufacturers.

You May Also Be Interested in

Belden Inc.
HOOK-UP STRND 22 AWG WHT 100'
Need more? Email Us
Alpha Wire
Cbl 1 Cond 30AWG Slt 3000=3000'
Need more? Email Us
NTE
HOOK-UP 26AWG 300V ORANGE 1000' / 26 AWG Hook-Up Wire Orange 300V 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM / Hook-up Wire 22AWG 2.23mm Silver Plated Copper Yellow 600V
Lowest to $29.3428
TE Connectivity
CABLE STRANDED
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 12AWG WHT / 12 AWG Hook-Up, Dual Wall Wire 37/28 White 600V
Need more? Email Us
CNC Tech
HOOK-UP STRND 22AWG 300V ORN 25' / 22 AWG Hook-Up Wire 17/0.0063" Orange 300V 25.00' (7.62m)
Need more? Email Us
NTE
HOOK-UP 26AWG 300V GREEN 100' / 26 AWG Hook-Up Wire Green 300V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
HOOK-UP STRND 1AWG GREEN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess