EN
  • EN
  • DE

AST2000M00020B1F1000

Part No AST2000M00020B1F1000
Manufacturer TE Connectivity
Catalog OEM Parts (A - B)
Description 20 BAR, 3/8-24UNF Male, 0.5-4.5V, Packar
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003731-AST2000M00020B1F1000
Categories OEM Parts(A-B)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AST2000M00020B1F1000 CAD Model

Description

The AST2000M00020B1F1000 is a pressure transducer manufactured by TE Connectivity. Pressure transducers convert pressure into an electrical signal, which can then be used for measurement and control purposes. This particular model is likely a part of the AST2000 series, known for its rugged construction and reliable performance in various industrial applications. It is designed to provide accurate and stable pressure readings in demanding environments.

Applications

  • Hydraulic systems for monitoring pressure in pumps and valves
  • Pneumatic systems for controlling air pressure in compressors and actuators
  • HVAC systems for measuring refrigerant pressure
  • Automotive applications for monitoring brake pressure and tire pressure
  • Industrial process control for monitoring pressure in pipelines and tanks

Features

  • Stainless steel construction: Provides excellent corrosion resistance and durability.
  • High accuracy and stability: Ensures reliable pressure readings over a wide range of operating conditions.
  • Wide operating temperature range: Suitable for use in extreme environments.
  • Compact size: Easy to integrate into various systems.
  • Various pressure ranges available: Can be configured to measure different pressure levels.

Benefits

  • Improved system performance: Accurate pressure readings allow for precise control and optimization of industrial processes.
  • Increased system reliability: Rugged construction and stable performance ensure long-term operation in demanding environments.
  • Reduced maintenance costs: Durable design minimizes the need for maintenance and replacement.
  • Enhanced safety: Accurate pressure monitoring helps prevent overpressure situations and ensures safe operation.
  • Simplified integration: Compact size and various output options facilitate easy integration into existing systems.

Additional Details

The AST2000M00020B1F1000 likely specifies particular pressure range, output signal, and electrical connection type. For example, the "20" within the part number might indicate a pressure range of 0-20 bar or psi. The output signal is typically either a voltage output (e.g., 0-5V) or a current output (e.g., 4-20mA). The electrical connection is usually a standard connector type. Consult the datasheet for precise specifications, including accuracy, stability, operating temperature range, and overload pressure, to ensure it meets the requirements of the intended application. Also, review the specific mounting instructions for proper installation.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess