EN
  • EN
  • DE

AST4300A00350B4I1000SS

Part No AST4300A00350B4I1000SS
Manufacturer TE Connectivity
Catalog OEM Parts (A - B)
Description AST4300A00350B4I1000-SS Te 11105852-00
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021460-AST4300A00350B4I1000SS
Categories OEM Parts(A-B)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AST4300A00350B4I1000SS CAD Model

Description

The AST4300A00350B4I1000SS is a pressure transducer manufactured by TE Connectivity. It's designed for industrial applications requiring accurate and reliable pressure measurements. This transducer is part of the AST4300 series, known for its robust construction and high performance.

Applications:

  • Hydraulic Systems: Monitoring pressure in hydraulic systems for industrial machinery and equipment.
  • Pneumatic Systems: Measuring pressure in pneumatic systems used in automation and control applications.
  • HVAC Systems: Monitoring refrigerant pressure in HVAC systems for optimal performance and efficiency.
  • Water Management: Measuring water pressure in municipal water distribution systems and wastewater treatment plants.
  • Process Control: Providing pressure feedback in chemical and industrial process control systems.

Features:

  • Stainless Steel Construction: Provides excellent corrosion resistance and durability in harsh environments.
  • High Accuracy: Delivers accurate and reliable pressure measurements.
  • Wide Pressure Range: Suitable for measuring a wide range of pressures. In this case, 350 PSI.
  • Various Output Signals: Available with different output signals (e.g., 4-20mA, voltage) for compatibility with various control systems.
  • Compact Size: Small form factor allows for easy integration into various applications.
  • IP67 Protection: Offers protection against dust and water ingress, ensuring reliable operation in demanding environments.

Benefits:

  • Improved System Performance: Accurate pressure measurements enable optimal system performance and efficiency.
  • Increased Reliability: Robust construction ensures reliable operation in harsh industrial environments.
  • Reduced Downtime: Prevents system failures by providing early warnings of pressure anomalies.
  • Enhanced Safety: Improves safety by monitoring pressure levels and preventing overpressure conditions.
  • Cost Savings: Reduces maintenance costs by providing reliable and accurate pressure measurements.

Additional Details:

The AST4300A00350B4I1000SS is specifically configured to measure pressure up to 350 PSI. The 'B4' likely refers to the output signal, which is typically 4-20mA. The 'I' indicates an intrinsically safe design. The '1000' might indicate a specific thread connection type. The 'SS' denotes stainless steel construction. Specific details regarding accuracy, operating temperature range, and electrical connections can be found in the product datasheet from TE Connectivity. Calibration certificates are often available to ensure measurement accuracy. This sensor is designed to meet industrial safety and performance standards.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess