EN
  • EN
  • DE

B-155-05-S

Part No B-155-05-S
Manufacturer TE Connectivity
Catalog Solder Sleeve
Description SLDR SLV WIRE-WIRE 0.169/0.189"  /  Wire to Wire Solder Sleeve Clear 0.169" (4.29mm), 0.189" (4.80mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Solder Sleeve
Mfr TE Connectivity Raychem Cable Protection
Series SolderSleeve B-155
Package Bulk
Type Wire to Wire
Diameter 0.169" (4.29mm), 0.189" (4.80mm)
Length 0.728" (18.50mm)
Color Clear
Base Product Number B-155
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Names D74720-000
Standard Package 200
Win Source Part Number 1054979-B-155-05-S
Ultra Librarian 3D Model Ultra Librarian B-155-05-S CAD Model

Description

The TE Connectivity Raychem Cable Protection SolderSleeve B-155-05-S is a high-quality solder sleeve used in electronic components.

  • Description: The sleeve is designed to provide a high level of performance, ensuring that the system operates smoothly and efficiently.
  • Market: The sleeve is available in the market at a low cost, and it is designed to provide a balance between supply and demand, making it ideal for use in various applications.
  • Package: The sleeve is available in a bulk package
  • Length: and it has a length of 0.728" (18.50mm)
  • Diameter: and a diameter of 0.169" (4.29mm), 0.189" (4.80mm).
  • Application: The sleeve is ideal for use in wire-to-wire applications
  • Environment: and it is suitable for use in harsh environments.

You May Also Be Interested in

TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17\
Need more? Email Us
TE Connectivity
(1 TO 1 SPLICES-CRIMP) SOLDERSHI
Need more? Email Us
TE Connectivity
D-150-0250CS2903
Need more? Email Us
TE Connectivity
S02-08-R
Need more? Email Us
TE Connectivity
Solder Sleeves & Shield Tubing S
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
TE Connectivity
D-150-Z400/142
Need more? Email Us
TE Connectivity
Solder Sleeves & Shield Tubing S
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, 11.43
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess