EN
  • EN
  • DE

CC6251-000

Part No CC6251-000
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL HEAT SHRINKABLE RED  /  Red Heat Shrinkable Label 0.25" x 1.97" (6.4mm x 50.0mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series TMS-SCE
Package Tape & Box (TB)
Label Type Heat Shrinkable
Label Size 0.25" x 1.97" (6.4mm x 50.0mm)
Color Red
Material Polyolefin (PO), Flame Retardant, Irradiated
For Use With/Related Products T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Temperature Range - Operating -55°C ~ 135°C
Base Product Number CC62
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names TMS-SCE-2.5K-1/4-2.0-S1-2
Standard Package 2,500
Win Source Part Number 1050924-CC6251-000
Ultra Librarian 3D Model Ultra Librarian CC6251-000 CAD Model

Description

The 1050924-CC6251-000 is a heat shrinkable label from TE Connectivity Raychem Cable Protection.

  • Series: TMS-SCE series
  • Package: tape and box
  • Printers: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
  • Material: polyolefin (PO)
  • Properties: flame retardant and irradiated
  • Color: red
  • Size: 0.25" x 1.97" (6.4mm x 50.0mm)
  • Standard Package: 2,500 units
  • Temperature Range: -55°C to 135°C
  • Alternative parts: CC6251-000TMS-SCE-2.5K-1/4-2.0-S1-2

You May Also Be Interested in

TE Connectivity
Wire Labels & Markers HS-SLV 1/4
Need more? Email Us
TE Connectivity
TMS-SCE-2X-1K-3/4-4-CS9364
Need more? Email Us
TE Connectivity
D-SCE-1K-6.4-50-S1-1-CS876
Need more? Email Us
TE Connectivity
Labels and Industrial Warning Si
Need more? Email Us
TE Connectivity
TMS-SCE-F1K-3/8-2
Need more? Email Us
TE Connectivity
D-SCE-1K-6.4-50-S1-9-CS8766
Need more? Email Us
TE Connectivity
D-SCE-1K-2.4-50-S1-8-CS8766
Need more? Email Us
Phoenix Contact
SHRINK SLEEVE ROLL YEL THERMOMAR
Need more? Email Us
TE Connectivity
TMS-90-SCE-1/2-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess