EN
  • EN
  • DE

CFR100J150K

Part No CFR100J150K
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description RES 150K OHM 5% 1W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 150 kOhms
Tolerance ±5%
Power (Watts) 1W
Composition Carbon Film
Temperature Coefficient 0/ -700ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package Axial
Supplier Device Package Axial
Size / Dimension 0.197" Dia x 0.472" L (5.00mm x 12.00mm)
Number of Terminations 2
Package Cut Tape (CT)
Supply and Demand Status Limited
Win Source Part Number 1578601-CFR100J150K
Ultra Librarian 3D Model Ultra Librarian CFR100J150K CAD Model

Description

N

You May Also Be Interested in

Ohmite
10W 25 OHMS VITREOUS 5% NON ROHS
Need more? Email Us
Bourns Inc.
RES 40K OHM 1% 30W TO220-2
Need more? Email Us
Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us
Ohmite
RES 500G OHM 10% 1/2W AXIAL
Need more? Email Us
Vishay
CW-5 10 5% E12 E3
Need more? Email Us
Ohmite
RES 15 OHM 5% 10W AXIAL
Need more? Email Us
Vishay
RES 30K OHM 15W 5% AXIAL
Need more? Email Us
Bourns Inc.
RES 75 OHM 5% 35W TO220-2
Need more? Email Us
Ohmite
RES 15K OHM 1% 5W AXIAL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess