EN
  • EN
  • DE

CFX26M1108FZD-1077

Part No CFX26M1108FZD-1077
Manufacturer TE Connectivity
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1163893-CFX26M1108FZD-1077
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CFX26M1108FZD-1077 CAD Model

Description

The CFX26M1108FZD-1077 is a crystal oscillator manufactured by TE Connectivity. Crystal oscillators are electronic circuits that generate a stable and precise frequency signal. They are widely used in various electronic devices for timing and synchronization purposes.

Applications

  • Microprocessors and Microcontrollers: Provides the clock signal for microprocessors and microcontrollers in embedded systems.
  • Communication Systems: Used in wireless communication devices, such as mobile phones, Wi-Fi modules, and Bluetooth devices, for frequency stabilization.
  • Networking Equipment: Integrated into routers, switches, and other networking devices to provide a stable clock signal.
  • Test and Measurement Equipment: Employed in oscilloscopes, signal generators, and frequency counters for accurate timing measurements.
  • Industrial Automation: Utilized in industrial control systems, PLCs, and robotic systems for precise timing and synchronization.

Features

  • High Frequency Stability: Provides a highly stable and accurate frequency signal.
  • Low Jitter: Generates a clean clock signal with minimal jitter.
  • Compact Size: Small physical dimensions allow for high-density board layouts.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered devices.
  • Surface Mount Technology (SMT): Designed for easy integration into automated assembly processes.

Benefits

  • Precise Timing: Provides accurate and reliable timing signals for various electronic applications.
  • Improved System Performance: Enhances the performance and stability of electronic systems.
  • Reduced Noise: Low jitter ensures a clean clock signal, reducing noise and interference in the system.
  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • Simplified Manufacturing: SMT design simplifies the manufacturing process and reduces assembly costs.

Additional Details

The CFX26M1108FZD-1077 operates at a specific frequency of 26.1108 MHz. It is typically available in a surface-mount package and requires a stable power supply for optimal performance. Detailed specifications, including frequency tolerance, operating temperature range, and supply voltage requirements, can be found in the manufacturer's datasheet. The oscillator is designed to meet stringent industry standards for performance and reliability.

You May Also Be Interested in

Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess