EN
  • EN
  • DE

CR6328-000

Part No CR6328-000
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr TE Connectivity Aerospace, Defense and Marine
Series MIL-W-81044 and MIL-C-27500, 44A0211
Package Bulk
Cable Type Hook-Up
Wire Gauge 16 AWG
Conductor Strand 19/29
Conductor Material Copper, Tinned
Jacket (Insulation) Material Polyvinyl Fluoride (PVF)
Jacket (Insulation) Diameter 0.081" (2.06mm)
Voltage 1000V
Temperature Range - Operating -65°C ~ 150°C
Jacket Color Gray
Base Product Number CR6328
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3040
Win Source Part Number 1314488-CR6328-000
Ultra Librarian 3D Model Ultra Librarian CR6328-000 CAD Model

Description

The CR6328-000 is a single conductor cable from TE Connectivity Aerospace, Defense and Marine.

  • Win Source Part Number: 1314488
  • Category: Cables, Wires
  • Series: MIL-W-81044 and MIL-C-27500, 44A0211
  • Wire Gauge: 16 AWG
  • Voltage: 1000V
  • Package: Bulk
  • Length: Not Specified
  • Cable Type: Hook-Up
  • Conductor Strand: 19/29
  • Conductor Material: Copper, Tinned
  • Jacket (Insulation) Material: Polyvinyl Fluoride (PVF)
  • Jacket (Insulation) Diameter: 0.081" (2.06mm)
  • Jacket (Insulation) Color: Gray
  • Jacket (Insulation) Thickness: Not Specified
  • Temperature Range - Operating: -65°C ~ 150°C
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8544.49.3040
  • Base Product Number: CR6328

You May Also Be Interested in

TE Connectivity
55A CABLE/DUAL 10/ SM / Hook-up Wire 22AWG 2.23mm Silver Plated Copper Yellow 600V
Lowest to $29.3428
NTE
HOOK-UP 26AWG 300V GREEN 100' / 26 AWG Hook-Up Wire Green 300V 100.0' (30.5m)
Need more? Email Us
Daburn Electronics
HOOK-UP STRND 16AWG RED 50'
Need more? Email Us
NTE
HOOK-UP 20AWG 600V ORANGE 25' / 20 AWG Hook-Up Wire Orange 600V 25.00' (7.62m)
Need more? Email Us
TE Connectivity
CABLE STRANDED
Need more? Email Us
TE Connectivity
CABLE STRANDED / High Performance Cable Single
Lowest to $7.9464
TE Connectivity
HOOK-UP DL WALL STRND 12AWG WHT / 12 AWG Hook-Up, Dual Wall Wire 37/28 White 600V
Need more? Email Us
TE Connectivity
HOOK-UP STRND 26AWG WHITE 5' / 26 AWG Hook-Up Wire 63/44 White 600V 5.00' (1.52m)
Lowest to $3.8554
Alpha Wire
HOOK-UP STRND 14AWG WHITE 100' / 14 AWG Hook-Up Wire 41/30 White 600V 100.0' (30.5m)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2027 $60.1350
120+ $0.9868 $118.4160
185+ $0.9560 $176.8600
250+ $0.9252 $231.3000
325+ $0.8944 $290.6800
435+ $0.8018 $348.7830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
In Stock: 7,000 pieces Factory Stock: 7,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess