EN
  • EN
  • DE

CS3503-000

Part No CS3503-000
Manufacturer TE Connectivity
Catalog Coaxial Cables (RF)
Description COAX CABLE-HIGH PERFO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Coaxial Cables (RF)
Mfr TE Connectivity
Series CHEMINAX
Package Bulk
Product Status Active
Cable Type Triaxial
Wire Gauge 30 AWG
Conductor Strand 7 Strands / 38 AWG
Jacket (Insulation) Material Fluorinated Ethylene-Propylene (FEP)
Jacket (Insulation) Diameter 0.146" (3.71mm)
Shield Type Double Braid
Impedance 95 Ohms
Jacket Color White
Conductor Material Copper Alloy, Silver Coated
Dielectric Material Fluorinated Ethylene Propylene (FEP)
Dielectric Diameter 0.072" (1.83mm)
Shield Material Copper, Tinned
Shield Coverage 90%
VoP, Velocity of Propagation 80
Base Product Number CS35
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.20.0000
Win Source Part Number 445162-CS3503-000
Ultra Librarian 3D Model Ultra Librarian CS3503-000 CAD Model

Description

The 445162-CS3503-000 is a bulk cable from TE Connectivity.

  • Series: CHEMINAX
  • Type: Triaxial Cable
  • Wire Gauge: 30 AWG
  • Impedance: 95 Ohms
  • Shield: Double Braid, Copper, Tinned
  • Dielectric Material: Fluorinated Ethylene Propylene (FEP)
  • Jacket Insulation Material: FEP
  • Jacket Color: White
  • Diameter: 0.146" (3.71mm)
  • REACH Regulations: Not Affected
  • HTSUS Code: 8544.20.0000

You May Also Be Interested in

Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.178m SMP to SMP PL-PL Bag
Need more? Email Us
Amphenol-RF Division
CABLE AMC-SMA RP JACK IP67 200M
Need more? Email Us
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.279m SMP to SMP PL-PL Bag
Need more? Email Us
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.457m SMP to SMP PL-PL Bag
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG 1M / Cable Assembly Belden 1694A 1m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Amphenol-RF Division
HD-BNC PLUG TO HD-BNC PLUG 24" / HD-BNC Straight Plug to HD-BNC Straight Plug on Belden 1855A 24 inches
Need more? Email Us
Amphenol-RF Division
SMA STRT JACK-RA PLUG RG-316 .5M
Need more? Email Us
Amphenol-RF Division
AMMC RA PLG-PLG 1.13MM CBL 50MM
Lowest to $5.2191
Belden Inc.
CABLE COAX 26 AWG 100'
Lowest to $439.1725

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess