EN
  • EN
  • DE

CTA-0114

Part No CTA-0114
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CRIMP CONTACTS / Pin Contact Crimp Machined
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Contacts
Mfr TE Connectivity AMP Connectors
Series MTCR
Package Bulk
Type Machined
Pin or Socket Pin
Contact Termination Crimp
Base Product Number CTA
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Names 292955-000
Standard Package 20
Win Source Part Number 1035793-CTA-0114
Ultra Librarian 3D Model Ultra Librarian CTA-0114 CAD Model

Description

This TE Connectivity AMP Connectors machined pin is a part of the MTCR series, which is a rectangular connector contact.

  • Product Series: MTCR
  • Connector Type: Rectangular Connector Contact
  • Contact Finish: Not specified
  • Contact Finish Thickness: Not specified
  • Contact Termination: Crimp
  • Connector Contact Type: Pin
  • Package: Bulk
  • Wire Gauge: Not specified
  • Standard Package Quantity: 20
  • MSL: 1 (Unlimited)
  • REACH Status: Vendor Undefined
  • HTSUS: 8536.90.4000
  • Alternative Parts: CTA-0114292955-000, CTA0114
  • Base Product Number: CTA

You May Also Be Interested in

Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess