EN
  • EN
  • DE

DT13-48PABCD-R015

Part No DT13-48PABCD-R015
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN HEADER R/A 48POS 4.44MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000539-DT13-48PABCD-R015
Manufacturer TE Connectivity
Category Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series DT
Package Bulk
Style Board to Cable/Wire
Operating Temperature -55°C ~ 125°C
Product Status Active
Base Product Number DT13
Ultra Librarian 3D Model Ultra Librarian DT13-48PABCD-R015 CAD Model

Description

The DT13-48PABCD-R015 is a rectangular connector manufactured by TE Connectivity. This connector is designed for reliable signal transmission in a variety of applications. It features multiple contacts for high-density interconnections and is built to withstand harsh environments.

Applications

  • Industrial automation equipment
  • Robotics
  • Medical devices
  • Telecommunications equipment
  • Aerospace and defense systems

Features

  • 48 Contacts
  • Pin Contacts
  • Rectangular Housing
  • Cable Mount
  • High-Density Configuration
  • Polarization to prevent mismating

Benefits

  • Reliable signal transmission in demanding applications
  • High-density connectivity reduces board space requirements
  • Durable construction ensures long-term performance
  • Easy to install and maintain
  • Versatile solution for a wide range of interconnect needs

Additional Details

The DT13-48PABCD-R015 connector utilizes a robust housing material, typically a high-performance thermoplastic, to provide excellent resistance to environmental factors such as temperature, humidity, and vibration. The contact plating is typically gold or tin to ensure low contact resistance and prevent corrosion. The connector's design incorporates polarization features to prevent accidental mismating, ensuring proper connection every time. Proper crimping tools and techniques are essential for achieving optimal performance and reliability. Refer to the product datasheet for detailed specifications, mating instructions, and recommended wire gauges.

You May Also Be Interested in

Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess