EN
  • EN
  • DE

FLHTC0311-14-5

Part No FLHTC0311-14-5
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP STRND 14AWG 600V GREEN  /  14 AWG Hook-Up Wire 19/27 Green 600V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr TE Connectivity Raychem Cable Protection
Series FlexLite HT
Package Bulk
Cable Type Hook-Up
Wire Gauge 14 AWG
Conductor Strand 19/27
Conductor Material Copper, Tinned
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter 0.082" (2.08mm)
Jacket (Insulation) Thickness 0.006" (0.15mm)
Voltage 600V
Temperature Range - Operating 200°C
Jacket Color Green
Ratings UL Style 3557
Features High Temperature
Base Product Number FLHTC0311
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 563107-000
Standard Package 16,404
Win Source Part Number 1039627-FLHTC0311-14-5
Ultra Librarian 3D Model Ultra Librarian FLHTC0311-14-5 CAD Model

Description

The TE Connectivity Raychem Cable Protection FLHTC0311-14-5 is a single-conductor cable with a wire gauge of 14 AWG and a voltage rating of 600V.

  • Wire Gauge: 14 AWG
  • Voltage Rating: 600V
  • Type: Hook-up
  • Length: -
  • Operating Temperature Range: 200°C
  • Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
  • Jacket (Insulation) Diameter: 0.082" (2.08mm)
  • Packaging: Bulk
  • Alternative Parts: Available for cross-reference

You May Also Be Interested in

Alpha Wire
HOOK-UP STRND 14AWG BLACK 500' / 14 AWG Hook-Up Wire 41/30 Black 10kV 500.0' (152.4m)
Need more? Email Us
TE Connectivity
HOOK-UP STRND 26AWG 600V WHITE / 26 AWG Hook-Up Wire 19/38 White 600V
Lowest to $39.1695
TE Connectivity
CABLE STRANDED
Need more? Email Us
CNC Tech
HOOK-UP STRND 22AWG 300V ORN 25' / 22 AWG Hook-Up Wire 17/0.0063" Orange 300V 25.00' (7.62m)
Need more? Email Us
Belden Inc.
36 Sol Bc Pur/nyl Magnet Wire, JW1177/9 1/2# Spool, 8058 Rohs
Need more? Email Us
Daburn Electronics
HOOK-UP STRND 26AWG GREEN 100'
Need more? Email Us
Daburn Electronics
HOOK-UP STRND 16AWG RED 50'
Need more? Email Us
Alpha Wire
HOOK-UP STRND 20AWG ORANGE 100'
Lowest to $29.3007
Belden Inc.
WIRE BUS BAR 14 AWG 100'
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess