EN
  • EN
  • DE
  • IT

FLX40-010-22-CS8650

Part No FLX40-010-22-CS8650
Manufacturer TE Connectivity
Catalog Circular Connectors - Accessories
Description CONN ADAPTER 13/15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
Mfr TE Connectivity
Series HexaShield F
Package Bulk
Product Status Active
Accessory Type Adapter
For Use With/Related Products Hexashield F EMI Termination System
Shell Size - Insert 13 (C) to 15 (D)
Material Aluminum Alloy
Base Product Number FLX40
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 446956-FLX40-010-22-CS8650
Ultra Librarian 3D Model Ultra Librarian FLX40-010-22-CS8650 CAD Model

Description

This HexaShield F series circular connector accessory is designed to work with the Hexashield F EMI Termination System from TE Connectivity.

  • Series: HexaShield F
  • Accessory Type: Adapter
  • Material: Aluminum Alloy
  • Shell Size: 13 (C) to 15 (D)
  • Packaging: Bulk
  • Package Quantity: 1 Piece
  • Base Product Number: FLX40
  • Status: Active

You May Also Be Interested in

Phoenix Contact
CONN SEALING COVER M8 BLACK
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Amphenol PCD
1/4 PERIMETER MOUNTING FLANGE UN
Need more? Email Us
LEMO
CONN STRAIN RELIEF GRAY
Need more? Email Us
LEMO
CONN STRAIN/BEND RELIEF GRAY
Need more? Email Us
LEMO
CONN STRAIN RELIEF ORANGE
Need more? Email Us
LEMO
CONN STRAIN RELIEF GRAY
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
CONNECTOR ACCESSORIES
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess