EN
  • EN
  • DE
  • IT

HDP26-18-6SN

Part No HDP26-18-6SN
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description CONN PLUG HSG FMALE 6POS INLINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Mfr TE Connectivity Deutsch Connectors
Series HDP20
Package Bulk
Product Status Active
Connector Type Plug Housing
Type For Female Sockets
Number of Positions 6
Shell Size - Insert 18-6
Shell Size, MIL -
Contact Type Crimp
Contact Size 4 (2), 16 (4)
Mounting Type Free Hanging (In-Line)
Mounting Feature -
Fastening Type Bayonet Lock
Orientation Keyed
Shell Material Polyamide (PA66), Nylon 6/6, Glass Filled
Shell Finish -
Housing Color Black
Ingress Protection IP68 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-1
Features Coupling Nut
Shielding Unshielded
Note Contacts Not Included
Includes -
Insert Material Polyetherimide (PEI)
Contact Shape Circular
Temperature Range - Operating -55°C ~ 125°C
Base Product Number HDP26
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1366112-HDP26-18-6SN
Ultra Librarian 3D Model Ultra Librarian HDP26-18-6SN CAD Model

Description

The TE Connectivity Deutsch Connectors HDP26-18-6SN is a circular connector housing designed for use in circular connectors from TE Connectivity Deutsch Connectors.

  • Product Status: Active
  • Temperature Range: -55°C to 125°C
  • Gender: Female Sockets
  • Series: HDP20
  • Fastening Type: Bayonet Lock
  • Ingress Protection: IP68
  • Features: Dust Tightness and Waterproofing
  • Shell Size: 18-6
  • Number of Positions: 6
  • Shell Material: Polyamide (PA66), Nylon 6/6, Glass-Filled
  • Housing Color: Black
  • REACH: Unaffected
  • Material Flammability Rating: UL94 V-1

You May Also Be Interested in

Souriau-Sunbank by Eaton
CONN PLUG HSG MALE 12POS INLINE
Need more? Email Us
TE Connectivity
CONN RCPT HSG FMALE 3POS PNL MT
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 8POS INLINE
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 9POS INLINE
Need more? Email Us
ITT Cannon, LLC
SS-4R / Position Circular Connector
Lowest to $2.6150
TE Connectivity
CONN PLUG HSNG MALE 6POS INLINE
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
HARTING
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CONN RCPT HSG FMALE 8POS INLINE
Lowest to $17.7694

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess