EN
  • EN
  • DE
  • IT

WM8961GEFL

Part No WM8961GEFL
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Cirrus Logic Inc.
Win Source Part Number 411061-WM8961GEFL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8961GEFL CAD Model

Description

The WM8961GEFL is a low power, high performance stereo codec designed by Cirrus Logic. It is typically used in portable audio applications, offering a combination of analog-to-digital (ADC) and digital-to-analog (DAC) conversion for high-quality audio playback and recording.

Applications:

  • Smartphones
  • Portable Media Players (PMPs)
  • Tablets
  • Digital Voice Recorders
  • Low-power audio devices

Features:

  • Stereo ADC and DAC with high SNR (Signal-to-Noise Ratio)
  • Low power consumption for extended battery life
  • Integrated headphone driver
  • Digital signal processing (DSP) capabilities, including EQ and filtering
  • Flexible clocking architecture
  • I2C control interface for easy configuration
  • Supports multiple audio sample rates
  • Advanced power management features
  • Compact package size

Benefits:

  • Provides high-fidelity audio reproduction for an immersive listening experience
  • Extends battery life in portable devices, allowing for longer usage
  • Reduces the number of external components needed, simplifying system design
  • Enables customized audio processing to optimize sound quality
  • Offers flexible configuration options to meet various application requirements
  • Easy to integrate into existing systems due to the I2C control interface

Additional Details:

The WM8961GEFL codec integrates stereo ADCs and DACs, ensuring high-quality audio conversion. Its low power consumption is crucial for extending battery life in portable devices. The integrated headphone driver provides sufficient power to drive a wide range of headphone impedances. The digital signal processing (DSP) capabilities enable customized audio processing, such as equalization and filtering, allowing users to fine-tune the audio output to their preferences. The device is controlled via an I2C interface, simplifying configuration and control.

The flexible clocking architecture allows the WM8961GEFL to be used with various clock sources, providing greater design flexibility. The codec supports multiple audio sample rates, catering to different audio formats and applications. The advanced power management features further optimize power consumption, ensuring maximum battery life.

The compact package size makes the WM8961GEFL suitable for use in space-constrained applications. The device is also designed to meet stringent environmental requirements, such as RoHS compliance.

You May Also Be Interested in

Texas Instruments
IC STEREO AUDIO CODEC 48-VQFN
Lowest to $12.1648
Cirrus Logic Inc.
IC CODEC HDA 6CH TXRX 48QFN
Need more? Email Us
ams
Lowest to $3.6609
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
STMicroelectronics
IC CODEC/FILTER SERIAL 16-SOIC / SERIAL INTERFACE CODEC/FILTER
Need more? Email Us
Renesas Electronics America
Audio Codec 2ADC / 2DAC 20-Bit 48-Pin TQFP T/R
Lowest to $5.2552
Cirrus Logic Inc.
IC AUDIO CODEC PCM/TDM 40QFN / PCM Audio Codec 4ADC / 4DAC Ch Automotive 40-Pin QFN EP T/R
Need more? Email Us
ams
IC CODEC AFE AUDIO STER 64-CABGA
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC LP 40WQFN
Lowest to $8.4057

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9854 $59.5620
70+ $1.6292 $114.0440
110+ $1.5782 $173.6020
150+ $1.5273 $229.0950
190+ $1.4764 $280.5160
255+ $1.3236 $337.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess