EN
  • EN
  • DE

HDW-1773330

Part No HDW-1773330
Manufacturer TE Connectivity
Catalog OEM Parts (F - I)
Description HDW-1773330: Base, Mnged Mpo Do Not Obs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062933-HDW-1773330
Categories OEM Parts(F-I)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HDW-1773330 CAD Model

Description

The HDW-1773330 is a product manufactured by TE Connectivity. Based on available information, it is a connector, specifically designed for wire-to-board connections within electronic systems. TE Connectivity is a leading provider of connectivity and sensor solutions, and this part number aligns with their extensive range of connector products.

Applications:

  • Industrial Automation Equipment
  • Consumer Electronics
  • Automotive Systems
  • Medical Devices
  • Aerospace Applications

Features:

  • Wire-to-board connection
  • Specific Pin Configuration (check datasheet for number of pins)
  • Durable Construction
  • Compact Design
  • Secure Locking Mechanism (if applicable)

Benefits:

  • Provides a reliable electrical connection between wires and printed circuit boards (PCBs).
  • Ensures secure and stable signal transmission.
  • Facilitates easy assembly and disassembly for maintenance or upgrades.
  • Reduces the risk of accidental disconnection.
  • Offers a compact footprint for space-constrained applications.

Additional Details:

To obtain precise technical specifications for the HDW-1773330, it is crucial to consult the official TE Connectivity datasheet. This document provides information on the connector's pitch (distance between pins), current rating, voltage rating, operating temperature range, mating compatibility, and applicable industry standards compliance (e.g., RoHS). The datasheet also illustrates the connector's dimensions and mating interface details. The housing material is likely a high-performance plastic that provides insulation and mechanical strength. The contacts are typically made of a copper alloy with plating (e.g., tin or gold) to ensure good conductivity and corrosion resistance.

When selecting this connector, consider the wire gauge, current requirements, and environmental conditions of the application. Proper mating and termination practices are essential for optimal performance and reliability.

You May Also Be Interested in

Dell
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Panasonic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hewlett Packard
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess