EN
  • EN
  • DE

KF3N60D-RTF/HS

Part No KF3N60D-RTF/HS
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067265-KF3N60D-RTF/HS
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KF3N60D-RTF/HS CAD Model

Description

The KEC KF3N60D-RTF/HS is a N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for high-voltage, high-speed switching applications. This MOSFET features a low on-resistance (RDS(on)) and fast switching speed, making it suitable for power supplies, motor control, and lighting applications.

Applications:

  • Switching Power Supplies: Used as a switching element in power supplies for efficient power conversion.
  • Motor Control: Employed in motor control circuits for efficient and precise motor speed regulation.
  • Lighting Ballasts: Integrated into lighting ballasts for driving fluorescent and LED lamps.
  • DC-DC Converters: Utilized in DC-DC converters for voltage transformation.
  • PWM Circuits: Found in pulse-width modulation (PWM) circuits for power control.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and enhances circuit performance at high frequencies.
  • High Voltage Capability: Operates reliably at high voltages.
  • Avalanche Rated: Withstands avalanche breakdown conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation due to low on-resistance.
  • Enhanced System Performance: Fast switching speed enables efficient operation at high frequencies.
  • Robust Operation: Avalanche rating ensures robustness against voltage transients.
  • Compact Design: Enables smaller and more efficient power supply designs.
  • Environmentally Friendly: RoHS compliance makes it suitable for green energy solutions.

Additional Details:

The KF3N60D-RTF/HS typically comes in a through-hole package (such as TO-220 or TO-220F), which allows for easy heat sinking. Its key specifications include the drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)), and gate charge (Qg). Designers should carefully consider these parameters to select the appropriate MOSFET for their specific application. Proper thermal management is also essential to ensure that the MOSFET operates within its safe operating area, preventing overheating and potential failure.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess