EN
  • EN
  • DE

HFT5000-30/15-0-SP

Part No HFT5000-30/15-0-SP
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Polyester, Polyethylene
Color Black
ELV Compliant
High Temperature Compatible No
Lead Free Not Applicable
Length 400.001232 m
Material Polyester, Polyethylene
Maximum Operating Temperature -125 °C
Min Operating Temperature -40 °C
Mount Cable
RoHS Compliant
Schedule B 3917210000, 5911900080
Win Source Part Number 1038069-HFT5000-30/15-0-SP
Categories Heat Shrink Tubing
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFT5000-30/15-0-SP CAD Model

Description

The HFT5000-30/15-0-SP is a heat shrink tubing manufactured by TE Connectivity. This tubing is designed to provide insulation, protection, and strain relief for wires, cables, and other components. The '30/15' indicates that the tubing shrinks from a diameter of 30mm to 15mm. The 'SP' likely refers to a specific packaging or spool size.

Applications:

  • Electrical insulation for wires and cables
  • Cable bundling and organization
  • Strain relief for connectors and terminals
  • Protection against abrasion, chemicals, and moisture

Features:

  • Flexible polyolefin material
  • 2:1 shrink ratio (shrinks to half its original diameter)
  • Flame retardant properties
  • Excellent electrical insulation
  • Resistant to common fluids and solvents

Benefits:

  • Secure and reliable insulation
  • Easy and quick installation with heat application
  • Durable protection against environmental factors
  • Professional finish for cable assemblies
  • Long-lasting performance

Technical Specifications:

The HFT5000 series is made from a flexible, flame-retardant polyolefin. The shrink ratio is 2:1, meaning it shrinks to half its original diameter when heated. The operating temperature range is typically -55°C to +125°C. The initial diameter is 30mm, and the recovered diameter is 15mm. It also offers excellent dielectric strength and resistance to chemicals and solvents. The 'SP' designation likely refers to a specific spool packaging for easier handling and dispensing.

This heat shrink tubing is widely used in various industries, including electronics, automotive, and aerospace. It offers a convenient and effective solution for insulating and protecting electrical connections, ensuring reliable performance and long-term durability. The flame-retardant properties make it suitable for applications where fire safety is a concern, and the flexible material allows it to conform to irregular shapes for a secure fit.

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEAT SHRINK / Heat Shrink Tubing ST Polyolefin Black
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Flexible Non Halogenated
Need more? Email Us
TE Connectivity
HEAT SHRINK 1/8" BLACK / Heat Shrink Tubing ST Polyolefin Black Thin
Lowest to $6.3329
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ96 BLACK / Heat Shrink Boot Black 96
Need more? Email Us
TE Connectivity
BOOT MOLDED / Heat Shrink Boot Black 63
Need more? Email Us
Qualtek
HEATSHRINK 100/40MM-15M
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess