EN
  • EN
  • DE

HMS-1013-C

Part No HMS-1013-C
Manufacturer TE Connectivity
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063262-HMS-1013-C
Categories OEM Parts(F-I)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMS-1013-C CAD Model

Description

The HMS-1013-C is a connector from TE Connectivity, a leading manufacturer of connectivity and sensor solutions. Based on the part number prefix 'HMS', it likely belongs to TE's Heavy Duty Sealed (HDS) connector series, designed for harsh environments.

Applications

  • Industrial machinery
  • Construction equipment
  • Agricultural equipment
  • Transportation (trucks, buses, trains)
  • Marine applications

Features

  • Sealed against dust and water ingress (IP67 or higher)
  • Robust construction for vibration and shock resistance
  • High current carrying capacity
  • Variety of contact arrangements
  • Polarized design to prevent mis-mating

Benefits

  • Reliable connection in harsh environments
  • Prevents corrosion and damage to contacts
  • Reduces downtime and maintenance costs
  • Ensures signal integrity
  • Simplifies installation and maintenance

Specifications

Since precise specification require a datasheet, typical specifications for TE Connectivity HDS connectors like the HMS-1013-C include:

  • Number of Contacts: Varies depending on configuration
  • Current Rating: Up to 40A per contact (depending on wire size)
  • Voltage Rating: Up to 600V
  • Operating Temperature Range: -40°C to +125°C
  • Ingress Protection: IP67 or IP69K
  • Mating Cycles: Typically 500 cycles

The HMS-1013-C connector from TE Connectivity provides a robust and reliable connection solution for demanding applications. Its sealed design and durable construction ensure long-lasting performance in harsh environments. The 'C' suffix might indicate a specific plating or material variant within the HMS-1013 family.

You May Also Be Interested in

Panasonic
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess