EN
  • EN
  • DE
  • IT

HPP845E131R4

Part No HPP845E131R4
Manufacturer TE Connectivity
Catalog Moisture Sensors, Humidity
Description SENSOR HUMID/TEMP 3V I2C 3% SMD  /  Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 5 s Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Humidity, Moisture Sensors
Mfr TE Connectivity Measurement Specialties
Series HTU
Package Tape & Reel
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 12b
Accuracy ±3% RH
Response Time 5 s
Voltage - Supply 1.5V ~ 3.6V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 6-VDFN Exposed Pad
Supplier Device Package 6-DFN (3x3)
Base Product Number HPP845
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 223-1594-1,223-1594,223-1594-2,-HPP845E131R4-LSI,2266-HPP845E131R4,223-1594-ND,223-1594-6
Standard Package 400
Win Source Part Number 1037897-HPP845E131R4
Ultra Librarian 3D Model Ultra Librarian HPP845E131R4 CAD Model

Description

The HTU HPP845E131R4 is a humidity and temperature sensor that comes in a tape & reel package.

  • Response Time: 5 seconds
  • Mounting: SMD (SMT) mounted
  • Output Type: I2C
  • Output: 12b
  • Accuracy: ±3% RH
  • Humidity Range: 0 ~ 100% RH
  • Voltage Supply: 1.5V ~ 3.6V
  • Package/Case: 6-VDFN exposed pad
  • Supplier Device Package: 6-DFN (3x3)
  • Temperature Range for Operating: -40°C ~ 125°C

You May Also Be Interested in

Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Thermal Image Sensor 32H x 24V TO-39
Lowest to $38.4991
Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 2% SMD
Lowest to $2.7229
ABLIC U.S.A. Inc.
SENSOR DIGITAL 0C-65C HSNT8-A / Temperature Sensor Digital, Local 0°C ~ 65°C 0.0625°C HSNT-8-A
Lowest to $1.1532
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b (Local), 8 b (Remote) 16-TSSOP
Lowest to $11.2049
Silicon Labs
SENSOR HUMI/TEMP 3.6V I2C 2% DFN
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8MSOP / Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP
Need more? Email Us
Texas Instruments
Low Power, High Accuracy Digital Humidity Sensor with Temperature Sensor | SENSOR HUMI/TEMP 3.3V I2C 2% SMD / Humidity/Temperature Sensor Digital Serial (I2C) 8-Pin DSBGA T/R
Lowest to $3.6441
ABLIC U.S.A. Inc.
SENSOR ANALOG -55C-130C WLP-4B / Temperature Sensor Analog, Local -55°C ~ 130°C -11.77mV/°C WLP-4B
Need more? Email Us
Silicon Labs
SENS HUMI/TEMP 3.6V I2C 4% 6DFN
Lowest to $5.2825

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7598 $63.7990
11+ $10.4696 $115.1656
17+ $10.1425 $172.4225
23+ $9.8152 $225.7496
30+ $9.4881 $284.6430
40+ $8.5066 $340.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess