EN
  • EN
  • DE

OJT-SS-112LM

Part No OJT-SS-112LM
Manufacturer TE Connectivity
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833094-OJT-SS-112LM
Ultra Librarian 3D Model Ultra Librarian OJT-SS-112LM CAD Model

Description

The OJT-SS-112LM is a PCB power relay manufactured by TE Connectivity. This relay is designed to offer reliable switching in various applications, prioritizing a compact form factor and ease of integration onto printed circuit boards.

Applications:

  • Industrial Control Systems: Found in industrial control equipment for switching motors, solenoids, and other high-current devices.
  • Power Supplies: Used in power supplies for switching different voltage levels or providing overload protection.
  • HVAC Systems: Commonly incorporated into HVAC equipment for controlling fans, compressors, and heating elements.
  • Lighting Control: Used in lighting systems for switching lights on/off and controlling dimming functions.
  • Home Appliances: Found in appliances like washing machines and dryers to control various operational functions.

Features:

  • Compact Design: Designed to be small, saving space on the PCB.
  • PCB Mountable: Easy to install directly onto printed circuit boards.
  • High Switching Capacity: Can handle significant current and voltage levels.
  • Sealed Construction: Provides protection against dust and other environmental contaminants.
  • 12VDC Coil Voltage: Operates on a standard 12VDC coil voltage.

Benefits:

  • Reliable Switching: Provides consistent and dependable switching performance.
  • Extended Lifespan: Offers a long service life, minimizing the need for replacements.
  • Simple Integration: Streamlines the PCB design and assembly process.
  • Environmental Protection: Reliable operation even in harsh conditions.
  • Cost-Effective: Offers a good balance between performance and cost.

Additional Details:

The OJT-SS-112LM relay features a Single Pole Single Throw (SPST) contact configuration. The contact material is typically made from a silver alloy to ensure good conductivity and resistance to corrosion. Its compact size allows for high-density mounting on PCBs. This relay is often used in applications where space is limited and reliable switching is required. The operating temperature range is usually specified between -40°C to +85°C.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3040 $67.8240
13+ $9.2758 $120.5854
20+ $8.9859 $179.7180
27+ $8.6960 $234.7920
35+ $8.4061 $294.2135
46+ $7.5364 $346.6744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess