EN
  • EN
  • DE

PS00XDS6B

Part No PS00XDS6B
Manufacturer TE Connectivity
Catalog OEM Parts (O - R)
Description Power Entry Module EMI/RFI Filtered PL 3 POS (115VAC/230)VACVAC 6A Switch ST 1 Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Current 6 A
Current Rating 6 A
ELV Compliant
Features Shielded
Frequency 30 MHz
Fuse Yes
Gender Male
Lead Free Yes
Leakage Current 2 µA
Max Current Rating 6 A
Maximum Operating Temperature 40 °C
Max Voltage Rating (AC) 2.083 V
Min Operating Temperature -10 °C
Mount Snap in
Number of Contacts 3
Number of Ports 1
Orientation Straight
Radiation Hardening No
RoHS Compliant
Termination Quick Connect, Solder
Voltage Rating (AC) 250 V
Win Source Part Number 1050869-PS00XDS6B
Categories OEM Parts(O-R)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS00XDS6B CAD Model

Description

The Intel EE87C251SP16 is an EPROM and OTP memory type microcontroller with a memory size of 8 kB and a RAM size of 512 B.

  • Memory Type: EPROM and OTP
  • Memory Size: 8 kB
  • RAM Size: 512 B
  • Frequency (Max): 16 MHz
  • Voltage: 5 V
  • Peripherals: PWM and WDT
  • Oscillator Type: Internal
  • Package: PLCC
  • Mounting: Surface Mount
  • ECCN: EAR99
  • RoHS Compliant: Yes

You May Also Be Interested in

Rockwell
Need more? Email Us
Texas Instruments
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess