EN
  • EN
  • DE

PT101-0050-111-4140

Part No PT101-0050-111-4140
Manufacturer TE Connectivity
Catalog OEM Parts (O - R)
Description Celesco String Potentiometer PT101 SERIES PT101-0050-111-4140
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097672-PT101-0050-111-4140
Categories OEM Parts(O-R)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PT101-0050-111-4140 CAD Model

Description

The PT101-0050-111-4140 is a pressure transducer from TE Connectivity, designed for precise pressure measurement in a variety of industrial and commercial applications. This transducer utilizes advanced sensing technology to provide accurate and reliable pressure readings, even in harsh environments. Its robust construction and compact size make it suitable for integration into various systems and equipment.

Applications:

  • Industrial Automation: Used in pressure monitoring and control systems for manufacturing processes.
  • HVAC Systems: Employed in heating, ventilation, and air conditioning systems to monitor and control pressure.
  • Medical Equipment: Utilized in medical devices for pressure sensing in various applications.
  • Aerospace: Integrated into aerospace systems for pressure measurement in aircraft and spacecraft.
  • Automotive: Used in automotive applications for pressure monitoring in engines and braking systems.

Features:

  • High Accuracy: Provides precise pressure measurements with minimal error.
  • Robust Construction: Designed for reliable performance in harsh environments.
  • Compact Size: Allows for easy integration into various systems and equipment.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.
  • Various Output Options: Available with different output signals, such as voltage, current, and digital.

Benefits:

  • Improved System Performance: Accurate pressure measurements enhance overall system performance.
  • Increased Reliability: Robust construction ensures stable performance in demanding environments.
  • Easy Integration: Compact size and various output options simplify system integration.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  • Versatile Application: Suitable for a wide range of pressure sensing applications.

Additional Details:

The PT101-0050-111-4140 typically offers a pressure range of 0 to 50 psi and an accuracy of ±0.25% full scale. It is designed to operate over a temperature range of -40°C to +125°C. The transducer is available with various output signals, such as 4-20 mA, 0-5V, and digital interfaces. Its compact size and robust construction make it suitable for integration into various systems and equipment. The PT101-0050-111-4140 provides a reliable and accurate solution for pressure measurement, making it a popular choice among engineers and designers. The exact specifications can vary slightly depending on the specific model and configuration, so consulting the datasheet is recommended for detailed information.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess