EN
  • EN
  • DE

LP2950CDT-3.3/NOPB

Part No LP2950CDT-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP2950-N/LP2951-N Series of Adjustable Micropower Voltage Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 120μA ~ 14mA
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package TO-252-3
Win Source Part Number 1202749-LP2950CDT-3.3/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LP2950
Introduction Date June 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LP2950CDT-3.3/NOPB CAD Model

Description

LP2950CDT-3.3/NOPB Voltage Regulator by Texas Instruments

The LP2950CDT-3.3/NOPB is a low-power, low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is specifically engineered to maintain a stable 3.3V output with a minimal drop in voltage, even under varying load conditions and input voltage fluctuations. It is an ideal choice for battery-powered applications, portable devices, and other low-power electronics where energy efficiency is paramount.

This voltage regulator comes in a compact TO-252 package, which is both space-efficient and suitable for automated surface-mount assembly processes, making it a convenient choice for high-volume production. The LP2950CDT-3.3/NOPB is designed with a fixed output voltage of 3.3V and can supply an output current of up to 100mA, which is suitable for a wide range of low-power applications.

One of the key features of the LP2950CDT-3.3/NOPB is its low dropout voltage, which allows it to continue providing a stable output even when the input voltage is very close to the output voltage. This characteristic is particularly useful in battery-operated devices, where the input voltage may decline over time as the battery discharges. Additionally, the device boasts a low quiescent current, further conserving battery life when the device is in standby mode.

The regulator also includes built-in protection features such as thermal shutdown and current limiting, which safeguard the device and the application circuit from damage due to overheating or excessive current draw. Furthermore, the LP2950CDT-3.3/NOPB is characterized by its low noise output, which makes it an excellent choice for sensitive RF and audio applications where noise can be a critical concern.

As a "green" product, the LP2950CDT-3.3/NOPB is supplied in a lead-free, RoHS-compliant package, reflecting Texas Instruments' commitment to environmental sustainability. This voltage regulator is a reliable and efficient solution for designers looking to optimize power management in their electronic designs.

For technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7969 $51.7985
155+ $0.6539 $101.3545
240+ $0.6335 $152.0400
330+ $0.6130 $202.2900
425+ $0.5926 $251.8550
565+ $0.5313 $300.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,700 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess